L-com, Inc. Planet 10/100/1000TX to 1000SX/LX (Mini-GBIC SFP) NCPT4-3800

Description
The NCPT4-3800 features a 10/100/1000TX RJ45 port to a 1000Base SX or LX via an optional mini-GBIC (sold separately). Please refer to part numbers MOD-MGBIC-SX and MOD-MGBIC-LX. This media converter can be used as a standalone device or it can be placed in the 15 slot PTMC1500 19-inch rack mount chassis (sold separately). Includes an external 5V DC power supply and one-year manufacturer's warranty. Features Complies with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX, IEEE 802.3ab 1000Base-T, IEEE 802.3z 1000Base-SX/LX IEEE 802.3x Full-Duplex Flow-Control and Back-Pressure in Half-Duplex eliminate the packet loss 9K Jumbo Frame Supported Mini-GBIC SFP Supports any standard 3.3V SFP Module TP port supports 10/100/1000Base-T auto-negotiation and auto-MDI/MDI-X Application LAN backbone MAN Campus networks High EMI/RFI environments
Description
The NCPT4-3800 features a 10/100/1000TX RJ45 port to a 1000Base SX or LX via an optional mini-GBIC (sold separately). Please refer to part numbers MOD-MGBIC-SX and MOD-MGBIC-LX. This media converter can be used as a standalone device or it can be placed in the 15 slot PTMC1500 19-inch rack mount chassis (sold separately). Includes an external 5V DC power supply and one-year manufacturer's warranty. Features Complies with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX, IEEE 802.3ab 1000Base-T, IEEE 802.3z 1000Base-SX/LX IEEE 802.3x Full-Duplex Flow-Control and Back-Pressure in Half-Duplex eliminate the packet loss 9K Jumbo Frame Supported Mini-GBIC SFP Supports any standard 3.3V SFP Module TP port supports 10/100/1000Base-T auto-negotiation and auto-MDI/MDI-X Application LAN backbone MAN Campus networks High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Planet 10/100/1000TX to 1000SX/LX (Mini-GBIC SFP) - NCPT4-3800 - L-com, Inc.
North Andover, MA, United States
Planet 10/100/1000TX to 1000SX/LX (Mini-GBIC SFP)
NCPT4-3800
Planet 10/100/1000TX to 1000SX/LX (Mini-GBIC SFP) NCPT4-3800
The NCPT4-3800 features a 10/100/1000TX RJ45 port to a 1000Base SX or LX via an optional mini-GBIC (sold separately). Please refer to part numbers MOD-MGBIC-SX and MOD-MGBIC-LX. This media converter can be used as a standalone device or it can be placed in the 15 slot PTMC1500 19-inch rack mount chassis (sold separately). Includes an external 5V DC power supply and one-year manufacturer's warranty. Features Complies with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX, IEEE 802.3ab 1000Base-T, IEEE 802.3z 1000Base-SX/LX IEEE 802.3x Full-Duplex Flow-Control and Back-Pressure in Half-Duplex eliminate the packet loss 9K Jumbo Frame Supported Mini-GBIC SFP Supports any standard 3.3V SFP Module TP port supports 10/100/1000Base-T auto-negotiation and auto-MDI/MDI-X Application LAN backbone MAN Campus networks High EMI/RFI environments

The NCPT4-3800 features a 10/100/1000TX RJ45 port to a 1000Base SX or LX via an optional mini-GBIC (sold separately). Please refer to part numbers MOD-MGBIC-SX and MOD-MGBIC-LX. This media converter can be used as a standalone device or it can be placed in the 15 slot PTMC1500 19-inch rack mount chassis (sold separately). Includes an external 5V DC power supply and one-year manufacturer's warranty.

Features

  • Complies with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX, IEEE 802.3ab 1000Base-T, IEEE 802.3z 1000Base-SX/LX
  • IEEE 802.3x Full-Duplex Flow-Control and Back-Pressure in Half-Duplex eliminate the packet loss
  • 9K Jumbo Frame Supported
  • Mini-GBIC SFP Supports any standard 3.3V SFP Module
  • TP port supports 10/100/1000Base-T auto-negotiation and auto-MDI/MDI-X

Application

  • LAN backbone
  • MAN
  • Campus networks
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number NCPT4-3800
Product Name Planet 10/100/1000TX to 1000SX/LX (Mini-GBIC SFP)
Network 100Base-TX;  1000Base-LX; 1000Base-SX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Media Converters - SFP-GLX/LCI-10E-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Media Converters - 2844552 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector SFP
View Details
High-Speed Ethernet Board with USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details