L-com, Inc. 18x16x8" UL® Listed Weatherproof Windowed NEMA Enclosure Only NBW181608

Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Basic enclosure Without mounting plate One bag of MPS screws shipped loose inside each enclosure Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Industrial control equipment installations Protection of equipment from theft or damage Wireless LAN WiFi equipment installations High temperature or corrosive environments
Datasheet
Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Basic enclosure Without mounting plate One bag of MPS screws shipped loose inside each enclosure Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Industrial control equipment installations Protection of equipment from theft or damage Wireless LAN WiFi equipment installations High temperature or corrosive environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8
North Andover, MA, United States
18x16x8" UL® Listed Weatherproof Windowed NEMA Enclosure Only
NBW181608
18x16x8" UL® Listed Weatherproof Windowed NEMA Enclosure Only NBW181608
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Basic enclosure Without mounting plate One bag of MPS screws shipped loose inside each enclosure Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Industrial control equipment installations Protection of equipment from theft or damage Wireless LAN WiFi equipment installations High temperature or corrosive environments

L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches.

Features

  • Basic enclosure Without mounting plate One bag of MPS screws shipped loose inside each enclosure
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window
  • Fully gasketed raised lid & integral mounting flange
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps

Application

  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Protection of equipment from theft or damage
  • Wireless LAN WiFi equipment installations
  • High temperature or corrosive environments
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBW181608
Product Name 18x16x8" UL® Listed Weatherproof Windowed NEMA Enclosure Only
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBQU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details