L-com, Inc. 18x16x8" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Starboard Mounting Plate NBW181608-KIT01

Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Fully gasketed raised lid & integral mounting flange Includes blank, Non-Metallic Starboard Mounting Plate Stainless steel quick release latches with padlock hasps Application High temperature or corrosive environments Indoor and outdoor installations Protection of equipment from theft or damage Industrial control equipment installations Wireless LAN WiFi equipment installations
Datasheet
Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Fully gasketed raised lid & integral mounting flange Includes blank, Non-Metallic Starboard Mounting Plate Stainless steel quick release latches with padlock hasps Application High temperature or corrosive environments Indoor and outdoor installations Protection of equipment from theft or damage Industrial control equipment installations Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8
North Andover, MA, United States
18x16x8" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Starboard Mounting Plate
NBW181608-KIT01
18x16x8" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Starboard Mounting Plate NBW181608-KIT01
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Fully gasketed raised lid & integral mounting flange Includes blank, Non-Metallic Starboard Mounting Plate Stainless steel quick release latches with padlock hasps Application High temperature or corrosive environments Indoor and outdoor installations Protection of equipment from theft or damage Industrial control equipment installations Wireless LAN WiFi equipment installations

L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches.

Features

  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window
  • NEMA Type 4, 4X / IP66 rated
  • Fully gasketed raised lid & integral mounting flange
  • Includes blank, Non-Metallic Starboard Mounting Plate
  • Stainless steel quick release latches with padlock hasps

Application

  • High temperature or corrosive environments
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Industrial control equipment installations
  • Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBW181608-KIT01
Product Name 18x16x8" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Starboard Mounting Plate
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ENCLOSURE PLASTIC - 440T-AIPB24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details