L-com, Inc. 18x16x8" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Aluminum Mounting Plate NBW181608-KIT

Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Includes blank aluminum mounting plate NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Industrial control equipment installations Wireless LAN WiFi equipment installations High temperature or corrosive environments Indoor and outdoor installations Protection of equipment from theft or damage
Datasheet
Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Includes blank aluminum mounting plate NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Industrial control equipment installations Wireless LAN WiFi equipment installations High temperature or corrosive environments Indoor and outdoor installations Protection of equipment from theft or damage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8
North Andover, MA, United States
18x16x8" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Aluminum Mounting Plate
NBW181608-KIT
18x16x8" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Aluminum Mounting Plate NBW181608-KIT
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Includes blank aluminum mounting plate NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Industrial control equipment installations Wireless LAN WiFi equipment installations High temperature or corrosive environments Indoor and outdoor installations Protection of equipment from theft or damage

L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches.

Features

  • Fully gasketed raised lid & integral mounting flange
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window
  • Includes blank aluminum mounting plate
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps

Application

  • Industrial control equipment installations
  • Wireless LAN WiFi equipment installations
  • High temperature or corrosive environments
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBW181608-KIT
Product Name 18x16x8" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Aluminum Mounting Plate
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 583195 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
View Details
22mm Enclosure 800F PB - 800F-1YPD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
Material Yellow Plastic Dual Circuit
View Details
TK Series Enclosures - 131-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details