L-com, Inc. 18x16x8 Inch 120 VAC Weatherproof Windowed Enclosure NBW181608-100

Description
L-com's HyperLink brand 120 VAC NEMA rated windowed enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Features Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Features aluminum mounting plate & 120 VAC Outlets Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet
Description
L-com's HyperLink brand 120 VAC NEMA rated windowed enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Features Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Features aluminum mounting plate & 120 VAC Outlets Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch 120 VAC Weatherproof Windowed Enclosure - NBW181608-100 - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch 120 VAC Weatherproof Windowed Enclosure
NBW181608-100
18x16x8 Inch 120 VAC Weatherproof Windowed Enclosure NBW181608-100
L-com's HyperLink brand 120 VAC NEMA rated windowed enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Features Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Features aluminum mounting plate & 120 VAC Outlets Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations

L-com's HyperLink brand 120 VAC NEMA rated windowed enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power.

Features

  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window
  • Features aluminum mounting plate & 120 VAC Outlets
  • Fully gasketed raised lid & integral mounting flange
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBW181608-100
Product Name 18x16x8 Inch 120 VAC Weatherproof Windowed Enclosure
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 3.14 to 14.17 inch (79.76 to 360 mm)
View Details
TK Series Enclosures - 111-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers