L-com, Inc. 18x16x8 Inch Weatherproof NEMA 4X Windowed Enclosure-DIN Mounting Rails NBW181608-000DR

Description
L-com's HyperLink brand DIN rail windowed enclosures offer mounting rails inside the enclosure where DIN rails can be mounted. These NEMA enclosures can be used with DIN rail products such as industrial Ethernet switches, Industrial serial converts, power supplies, and more! Features Installed Mounting Rails for use with DIN3 Rails Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations
Datasheet
Description
L-com's HyperLink brand DIN rail windowed enclosures offer mounting rails inside the enclosure where DIN rails can be mounted. These NEMA enclosures can be used with DIN rail products such as industrial Ethernet switches, Industrial serial converts, power supplies, and more! Features Installed Mounting Rails for use with DIN3 Rails Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch Weatherproof NEMA 4X Windowed Enclosure-DIN Mounting Rails - NBW181608-000DR - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch Weatherproof NEMA 4X Windowed Enclosure-DIN Mounting Rails
NBW181608-000DR
18x16x8 Inch Weatherproof NEMA 4X Windowed Enclosure-DIN Mounting Rails NBW181608-000DR
L-com's HyperLink brand DIN rail windowed enclosures offer mounting rails inside the enclosure where DIN rails can be mounted. These NEMA enclosures can be used with DIN rail products such as industrial Ethernet switches, Industrial serial converts, power supplies, and more! Features Installed Mounting Rails for use with DIN3 Rails Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations

L-com's HyperLink brand DIN rail windowed enclosures offer mounting rails inside the enclosure where DIN rails can be mounted. These NEMA enclosures can be used with DIN rail products such as industrial Ethernet switches, Industrial serial converts, power supplies, and more!

Features

  • Installed Mounting Rails for use with DIN3 Rails
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window
  • NEMA Type 4, 4X / IP66 rated
  • Fully gasketed raised lid & integral mounting flange
  • Stainless steel quick release latches with padlock hasps

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBW181608-000DR
Product Name 18x16x8 Inch Weatherproof NEMA 4X Windowed Enclosure-DIN Mounting Rails
Length 18 inch (457 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
800H 30 mm Push-Button Station - 800H-2HAR4TL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details