L-com, Inc. 14x12x7" UL® Listed Weatherproof Windowed NEMA Enclosure Only NBW141207

Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Basic enclosure Without mounting plate One bag of MPS screws shipped loose inside each enclosure Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet
Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Basic enclosure Without mounting plate One bag of MPS screws shipped loose inside each enclosure Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7
North Andover, MA, United States
14x12x7" UL® Listed Weatherproof Windowed NEMA Enclosure Only
NBW141207
14x12x7" UL® Listed Weatherproof Windowed NEMA Enclosure Only NBW141207
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Basic enclosure Without mounting plate One bag of MPS screws shipped loose inside each enclosure Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations

L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches.

Features

  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window
  • Basic enclosure Without mounting plate One bag of MPS screws shipped loose inside each enclosure
  • Fully gasketed raised lid & integral mounting flange
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBW141207
Product Name 14x12x7" UL® Listed Weatherproof Windowed NEMA Enclosure Only
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
IP66/NEMA 4/4X/12 Metal Hinged Enclosure - 198E-DF12126 - Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures; Type 4
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details