L-com, Inc. 14x12x7" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Starboard Mounting Plate NBW141207-KIT01

Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Includes blank, Non-Metallic Starboard Mounting Plate NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Application High temperature or corrosive environments Indoor and outdoor installations Industrial control equipment installations Protection of equipment from theft or damage Wireless LAN WiFi equipment installations
Datasheet
Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Includes blank, Non-Metallic Starboard Mounting Plate NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Application High temperature or corrosive environments Indoor and outdoor installations Industrial control equipment installations Protection of equipment from theft or damage Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7
North Andover, MA, United States
14x12x7" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Starboard Mounting Plate
NBW141207-KIT01
14x12x7" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Starboard Mounting Plate NBW141207-KIT01
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Includes blank, Non-Metallic Starboard Mounting Plate NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Application High temperature or corrosive environments Indoor and outdoor installations Industrial control equipment installations Protection of equipment from theft or damage Wireless LAN WiFi equipment installations

L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches.

Features

  • Fully gasketed raised lid & integral mounting flange
  • Includes blank, Non-Metallic Starboard Mounting Plate
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window

Application

  • High temperature or corrosive environments
  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Protection of equipment from theft or damage
  • Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBW141207-KIT01
Product Name 14x12x7" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Starboard Mounting Plate
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details