L-com, Inc. 14x12x7" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Aluminum Mounting Plate NBW141207-KIT

Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Includes blank aluminum mounting plate NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Application High temperature or corrosive environments Indoor and outdoor installations Industrial control equipment installations Protection of equipment from theft or damage Wireless LAN WiFi equipment installations
Datasheet
Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Includes blank aluminum mounting plate NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Application High temperature or corrosive environments Indoor and outdoor installations Industrial control equipment installations Protection of equipment from theft or damage Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7
North Andover, MA, United States
14x12x7" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Aluminum Mounting Plate
NBW141207-KIT
14x12x7" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Aluminum Mounting Plate NBW141207-KIT
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Includes blank aluminum mounting plate NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Application High temperature or corrosive environments Indoor and outdoor installations Industrial control equipment installations Protection of equipment from theft or damage Wireless LAN WiFi equipment installations

L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches.

Features

  • Fully gasketed raised lid & integral mounting flange
  • Includes blank aluminum mounting plate
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window

Application

  • High temperature or corrosive environments
  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Protection of equipment from theft or damage
  • Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBW141207-KIT
Product Name 14x12x7" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Aluminum Mounting Plate
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 101-009-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details