L-com, Inc. 14x12x7 Inch 120 VAC Weatherproof Windowed Enclosure with Heating System NBW141207-1H0

Description
L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Enclosure sizes are available in 14" x 10" x 4", 14" x 12" x 7" and 18" x 16" x 8". Features Features aluminum mounting plate & 120 VAC Outlets Fully gasketed raised lid & integral mounting flange Molded fiberglass reinforced polyester enclosure Stainless steel quick release latches with padlock hasps NEMA Type 4X / IP65 rated* Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet
Description
L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Enclosure sizes are available in 14" x 10" x 4", 14" x 12" x 7" and 18" x 16" x 8". Features Features aluminum mounting plate & 120 VAC Outlets Fully gasketed raised lid & integral mounting flange Molded fiberglass reinforced polyester enclosure Stainless steel quick release latches with padlock hasps NEMA Type 4X / IP65 rated* Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch 120 VAC Weatherproof Windowed Enclosure with Heating System - NBW141207-1H0 - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch 120 VAC Weatherproof Windowed Enclosure with Heating System
NBW141207-1H0
14x12x7 Inch 120 VAC Weatherproof Windowed Enclosure with Heating System NBW141207-1H0
L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Enclosure sizes are available in 14" x 10" x 4", 14" x 12" x 7" and 18" x 16" x 8". Features Features aluminum mounting plate & 120 VAC Outlets Fully gasketed raised lid & integral mounting flange Molded fiberglass reinforced polyester enclosure Stainless steel quick release latches with padlock hasps NEMA Type 4X / IP65 rated* Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations

L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Enclosure sizes are available in 14" x 10" x 4", 14" x 12" x 7" and 18" x 16" x 8".

Features

  • Features aluminum mounting plate & 120 VAC Outlets
  • Fully gasketed raised lid & integral mounting flange
  • Molded fiberglass reinforced polyester enclosure
  • Stainless steel quick release latches with padlock hasps
  • NEMA Type 4X / IP65 rated*

Application

  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBW141207-1H0
Product Name 14x12x7 Inch 120 VAC Weatherproof Windowed Enclosure with Heating System
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Command Enclosures - multiVISION Display - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
TK Series Enclosures - 109-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4261 - Newark, An Avnet Company
Specs
Length 2.76 inch (70 mm)
Width 8.98 inch (228 mm)
Depth 7.09 inch (180 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details