L-com, Inc. 12x10x5" UL® Listed Weatherproof Windowed NEMA Enclosure Only NBW121005

Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Basic enclosure without mounting plate. One bag of MPS screws shipped loose inside each enclosure Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Application Industrial control equipment installations Remote wireless LAN Wi-Fi equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations
Datasheet
Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Basic enclosure without mounting plate. One bag of MPS screws shipped loose inside each enclosure Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Application Industrial control equipment installations Remote wireless LAN Wi-Fi equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12x10x5
North Andover, MA, United States
12x10x5" UL® Listed Weatherproof Windowed NEMA Enclosure Only
NBW121005
12x10x5" UL® Listed Weatherproof Windowed NEMA Enclosure Only NBW121005
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Basic enclosure without mounting plate. One bag of MPS screws shipped loose inside each enclosure Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Application Industrial control equipment installations Remote wireless LAN Wi-Fi equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations

L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches.

Features

  • Fully gasketed raised lid & integral mounting flange
  • Stainless steel quick release latches with padlock hasps
  • Basic enclosure without mounting plate. One bag of MPS screws shipped loose inside each enclosure
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window
  • NEMA Type 4, 4X / IP66 rated

Application

  • Industrial control equipment installations
  • Remote wireless LAN Wi-Fi equipment installations
  • High temperature or corrosive environments
  • Hydraulic or pneumatic control installations
  • Indoor and outdoor installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBW121005
Product Name 12x10x5" UL® Listed Weatherproof Windowed NEMA Enclosure Only
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 505820 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 5.43 inch (138 mm)
Width 7.48 inch (190 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Enclosures, Boxes, & Cases - 115-401 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details