L-com, Inc. 12x10x5" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Starboard Mounting Plate NBW121005-KIT01

Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Includes blank, Non-Metallic Starboard Mounting Plate Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Industrial control equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Remote wireless LAN Wi-Fi equipment installations
Datasheet
Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Includes blank, Non-Metallic Starboard Mounting Plate Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Industrial control equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Remote wireless LAN Wi-Fi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12x10x5
North Andover, MA, United States
12x10x5" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Starboard Mounting Plate
NBW121005-KIT01
12x10x5" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Starboard Mounting Plate NBW121005-KIT01
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange Includes blank, Non-Metallic Starboard Mounting Plate Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Industrial control equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Remote wireless LAN Wi-Fi equipment installations

L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches.

Features

  • Fully gasketed raised lid & integral mounting flange
  • Includes blank, Non-Metallic Starboard Mounting Plate
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps

Application

  • Industrial control equipment installations
  • High temperature or corrosive environments
  • Hydraulic or pneumatic control installations
  • Indoor and outdoor installations
  • Remote wireless LAN Wi-Fi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBW121005-KIT01
Product Name 12x10x5" UL® Listed Weatherproof Windowed NEMA 4X Enclosure with Blank Starboard Mounting Plate
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
 - 800G-11D2MF3M6-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details