L-com, Inc. 7x5x3 Inch Miniature Industrial Enclosure with Corner Screws NBV753

Description
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Back panel mounting of components or DIN rails UL/CSA/NEMA/IP rated VALOX 357U thermoplastic material with gasketed lid Captive non-metallic cover screws VALOX material is easily punched, drilled, sawed or filed Application Pushbutton housings in wet, dusty, and corrosive environments Electrical control boxes Instrument housing Insulated electrical junction boxes Terminal wiring boxes
Datasheet
Description
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Back panel mounting of components or DIN rails UL/CSA/NEMA/IP rated VALOX 357U thermoplastic material with gasketed lid Captive non-metallic cover screws VALOX material is easily punched, drilled, sawed or filed Application Pushbutton housings in wet, dusty, and corrosive environments Electrical control boxes Instrument housing Insulated electrical junction boxes Terminal wiring boxes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x5x3 Inch Miniature Industrial Enclosure with Corner Screws - NBV753 - L-com, Inc.
North Andover, MA, United States
7x5x3 Inch Miniature Industrial Enclosure with Corner Screws
NBV753
7x5x3 Inch Miniature Industrial Enclosure with Corner Screws NBV753
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Back panel mounting of components or DIN rails UL/CSA/NEMA/IP rated VALOX 357U thermoplastic material with gasketed lid Captive non-metallic cover screws VALOX material is easily punched, drilled, sawed or filed Application Pushbutton housings in wet, dusty, and corrosive environments Electrical control boxes Instrument housing Insulated electrical junction boxes Terminal wiring boxes

The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments.

Features

  • Back panel mounting of components or DIN rails
  • UL/CSA/NEMA/IP rated
  • VALOX 357U thermoplastic material with gasketed lid
  • Captive non-metallic cover screws
  • VALOX material is easily punched, drilled, sawed or filed

Application

  • Pushbutton housings in wet, dusty, and corrosive environments
  • Electrical control boxes
  • Instrument housing
  • Insulated electrical junction boxes
  • Terminal wiring boxes
Supplier's Site Datasheet
Valox Pbt Encl 7X5X3 L-Com - 90W1886 - Newark, An Avnet Company
Chicago, IL, United States
Valox Pbt Encl 7X5X3 L-Com
90W1886
Valox Pbt Encl 7X5X3 L-Com 90W1886
VALOX PBT ENCL 7X5X3"

VALOX PBT ENCL 7X5X3"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBV753 90W1886
Product Name 7x5x3 Inch Miniature Industrial Enclosure with Corner Screws Valox Pbt Encl 7X5X3 L-Com
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details