L-com, Inc. 7x3x3 Inch Miniature Industrial Enclosure with Corner Screws NBV733

Description
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Back panel mounting of components or DIN rails VALOX 357U thermoplastic material with gasketed lid Captive non-metallic cover screws UL/CSA/NEMA/IP rated VALOX material is easily punched, drilled, sawed or filed Application Insulated electrical junction boxes Pushbutton housings in wet, dusty, and corrosive environments Electrical control boxes Instrument housing Terminal wiring boxes
Datasheet
Description
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Back panel mounting of components or DIN rails VALOX 357U thermoplastic material with gasketed lid Captive non-metallic cover screws UL/CSA/NEMA/IP rated VALOX material is easily punched, drilled, sawed or filed Application Insulated electrical junction boxes Pushbutton housings in wet, dusty, and corrosive environments Electrical control boxes Instrument housing Terminal wiring boxes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x3x3 Inch Miniature Industrial Enclosure with Corner Screws - NBV733 - L-com, Inc.
North Andover, MA, United States
7x3x3 Inch Miniature Industrial Enclosure with Corner Screws
NBV733
7x3x3 Inch Miniature Industrial Enclosure with Corner Screws NBV733
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Back panel mounting of components or DIN rails VALOX 357U thermoplastic material with gasketed lid Captive non-metallic cover screws UL/CSA/NEMA/IP rated VALOX material is easily punched, drilled, sawed or filed Application Insulated electrical junction boxes Pushbutton housings in wet, dusty, and corrosive environments Electrical control boxes Instrument housing Terminal wiring boxes

The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments.

Features

  • Back panel mounting of components or DIN rails
  • VALOX 357U thermoplastic material with gasketed lid
  • Captive non-metallic cover screws
  • UL/CSA/NEMA/IP rated
  • VALOX material is easily punched, drilled, sawed or filed

Application

  • Insulated electrical junction boxes
  • Pushbutton housings in wet, dusty, and corrosive environments
  • Electrical control boxes
  • Instrument housing
  • Terminal wiring boxes
Supplier's Site Datasheet
Valox Pbt Encl 7X3X3 L-Com - 90W1885 - Newark, An Avnet Company
Chicago, IL, United States
Valox Pbt Encl 7X3X3 L-Com
90W1885
Valox Pbt Encl 7X3X3 L-Com 90W1885
VALOX PBT ENCL 7X3X3"

VALOX PBT ENCL 7X3X3"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBV733 90W1885
Product Name 7x3x3 Inch Miniature Industrial Enclosure with Corner Screws Valox Pbt Encl 7X3X3 L-Com
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Junction Boxes - 1414N4ALO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details