L-com, Inc. 5x5x3 Inch Miniature Industrial Enclosure with Corner Screws NBV553

Description
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features UL/CSA/NEMA/IP rated VALOX material is easily punched, drilled, sawed or filed Back panel mounting of components or DIN rails Captive non-metallic cover screws VALOX 357U thermoplastic material with gasketed lid Application Back panel mounting of components or DIN rails Electrical control boxes Instrument housing Terminal wiring boxes Pushbutton housings in wet, dusty, and corrosive environments
Datasheet
Description
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features UL/CSA/NEMA/IP rated VALOX material is easily punched, drilled, sawed or filed Back panel mounting of components or DIN rails Captive non-metallic cover screws VALOX 357U thermoplastic material with gasketed lid Application Back panel mounting of components or DIN rails Electrical control boxes Instrument housing Terminal wiring boxes Pushbutton housings in wet, dusty, and corrosive environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x5x3 Inch Miniature Industrial Enclosure with Corner Screws - NBV553 - L-com, Inc.
North Andover, MA, United States
5x5x3 Inch Miniature Industrial Enclosure with Corner Screws
NBV553
5x5x3 Inch Miniature Industrial Enclosure with Corner Screws NBV553
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features UL/CSA/NEMA/IP rated VALOX material is easily punched, drilled, sawed or filed Back panel mounting of components or DIN rails Captive non-metallic cover screws VALOX 357U thermoplastic material with gasketed lid Application Back panel mounting of components or DIN rails Electrical control boxes Instrument housing Terminal wiring boxes Pushbutton housings in wet, dusty, and corrosive environments

The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments.

Features

  • UL/CSA/NEMA/IP rated
  • VALOX material is easily punched, drilled, sawed or filed
  • Back panel mounting of components or DIN rails
  • Captive non-metallic cover screws
  • VALOX 357U thermoplastic material with gasketed lid

Application

  • Back panel mounting of components or DIN rails
  • Electrical control boxes
  • Instrument housing
  • Terminal wiring boxes
  • Pushbutton housings in wet, dusty, and corrosive environments
Supplier's Site Datasheet
Valox Pbt Encl 5X5X3 L-Com - 90W1883 - Newark, An Avnet Company
Chicago, IL, United States
Valox Pbt Encl 5X5X3 L-Com
90W1883
Valox Pbt Encl 5X5X3 L-Com 90W1883
VALOX PBT ENCL 5X5X3"

VALOX PBT ENCL 5X5X3"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBV553 90W1883
Product Name 5x5x3 Inch Miniature Industrial Enclosure with Corner Screws Valox Pbt Encl 5X5X3 L-Com
Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418KA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details