L-com, Inc. 5x3x3 Inch Miniature Industrial Enclosure with Corner Screws NBV533

Description
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Captive non-metallic cover screws VALOX material is easily punched, drilled, sawed or filed Back panel mounting of components or DIN rails UL/CSA/NEMA/IP rated VALOX 357U thermoplastic material with gasketed lid Application Electrical control boxes Instrument housing Insulated electrical junction boxes Terminal wiring boxes Pushbutton housings in wet, dusty, and corrosive environments
Datasheet
Description
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Captive non-metallic cover screws VALOX material is easily punched, drilled, sawed or filed Back panel mounting of components or DIN rails UL/CSA/NEMA/IP rated VALOX 357U thermoplastic material with gasketed lid Application Electrical control boxes Instrument housing Insulated electrical junction boxes Terminal wiring boxes Pushbutton housings in wet, dusty, and corrosive environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x3x3 Inch Miniature Industrial Enclosure with Corner Screws - NBV533 - L-com, Inc.
North Andover, MA, United States
5x3x3 Inch Miniature Industrial Enclosure with Corner Screws
NBV533
5x3x3 Inch Miniature Industrial Enclosure with Corner Screws NBV533
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Captive non-metallic cover screws VALOX material is easily punched, drilled, sawed or filed Back panel mounting of components or DIN rails UL/CSA/NEMA/IP rated VALOX 357U thermoplastic material with gasketed lid Application Electrical control boxes Instrument housing Insulated electrical junction boxes Terminal wiring boxes Pushbutton housings in wet, dusty, and corrosive environments

The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments.

Features

  • Captive non-metallic cover screws
  • VALOX material is easily punched, drilled, sawed or filed
  • Back panel mounting of components or DIN rails
  • UL/CSA/NEMA/IP rated
  • VALOX 357U thermoplastic material with gasketed lid

Application

  • Electrical control boxes
  • Instrument housing
  • Insulated electrical junction boxes
  • Terminal wiring boxes
  • Pushbutton housings in wet, dusty, and corrosive environments
Supplier's Site Datasheet
Valox Pbt Encl 5X3X3 L-Com - 90W1882 - Newark, An Avnet Company
Chicago, IL, United States
Valox Pbt Encl 5X3X3 L-Com
90W1882
Valox Pbt Encl 5X3X3 L-Com 90W1882
VALOX PBT ENCL 5X3X3"

VALOX PBT ENCL 5X3X3"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBV533 90W1882
Product Name 5x3x3 Inch Miniature Industrial Enclosure with Corner Screws Valox Pbt Encl 5X3X3 L-Com
Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Replacement Metal Enclosure - 598-DF16146 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details