The L-com NBSS141207-E0V is a weatherproof outdoor enclosure measuring 14x12x7 inches, constructed from 16-gauge brushed 304 stainless steel, providing robust protection against corrosion and chemicals. It is rated NEMA Type 3R and IP24, making it suitable for both indoor and outdoor applications. The enclosure features a fully gasketed vented lid with filters, ensuring proper ventilation while preventing water ingress. It includes an aluminum mounting plate with two 120-240 VAC universal outlets and a terminal block for easy power connections. The design incorporates a welded mounting flange for secure installation on flat surfaces or poles, with compatibility for various pole mounting kits. The enclosure is equipped with a stainless steel latch with a padlock eye for added security against tampering. It is ideal for protecting electrical and electronic instruments, controls, and components in EMI/RFI sensitive environments. The temperature rating ranges from -40°F to 265°F, ensuring functionality in extreme conditions.
This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is constructed with UV protected and impact resistant material to ensure protection in any environment. The lid includes two vents with installed rain guards and filters. The integrated welded mounting flange allows the enclosure to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The enclosure can also be mounted to a wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless steel latch with padlock eye allowing you to secure the enclosure from tampering. Mounting Plate The aluminum mounting plate included with the L-com NBSS141207-E0V features two 120-240 VAC Universal Euro outlets (contained in one duplex socket) and a terminal block for easy hook up to externally provided line power. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. The L-com HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33
Features
Application
ENCLOSURE, WEATHERPROOF, SS, IP24/NEMA3R; Enclosure Type:Outdoor / Weatherproof; Enclosure Material:304 Stainless Steel; External Height - Metric:368.3mm; External Width - Metric:330.2mm; External Depth - Metric:198.88mm RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBSS141207-E0V | 78AH8750 |
| Product Name | 14x12x07 Stainless Steel Weatherproof Outdoor IP24 NEMA 3R Enclosure, 120-240VAC Universal Outlet Mount Plate Vented Lid | Enclosure, Weatherproof, Ss, Ip24/nema3R; Enclosure Type L-Com |
| Length | 14 inch (356 mm) | 14.5 inch (368 mm) |
| Width | 12 inch (305 mm) | 13 inch (330 mm) |
| Depth | 7 inch (178 mm) | 7.83 inch (199 mm) |
| Material | Steel - Stainless | Steel - Stainless; 304 Stainless Steel |