L-com, Inc. 14x12x6 Inch Weatherproof NEMA Steel Enclosure NBS141206

Description
The NBS141206 is designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as shop floor, process controls, agriculture operations, food and beverage operations where they are subject to frequent high pressure hosing, dirt, grime and generally wet conditions. The NBS141206 enclosure is made from 14ga. hot rolled steel. All seams are continuously welded and each enclosure comes with four 10-32 weld nuts. Grounding studs are provided on the inside of the box and door, and wall mounting back brackets are welded on the top and bottom outside. The enclosure door is sealed with a one piece neoprene gasket and is secured to the enclosure with a continuous stainless steel piano hinge on one side and stainless steel door clamping hardware on three sides. All enclosures are phosphatized and finished inside and out with ANSI/ASA 61 grey polyester powder coating. This enclosure includes a steel plate and mounting hardware (plate not mounted). The NBS141206 is built to the requirements of NEMA/EEMAC type 12 specifications for use with industrial control equipment in ordinary locations, type 13 for an oil and dust tight enclosure, and type 4,4X as a water tight corrosion resistant enclosure. The NBS141206 is available with CSA and UL 508 certifications as an option. For additional information and complete specifications, click on the data sheet link below. Features Hot Rolled Steel coated with Polyester Powder Coating Includes steel plate and mounting hardware (plate not mounted) Fully gasketed lid & Integral mounting flanges NEMA Type 4, 4X / IP66 rated Stainless steel clamping latches secures the lid at 6 locations Application Protection of equipment from theft or damage Corrosive environments Industrial and production floor applications Rapid Deployment applications Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The NBS141206 is designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as shop floor, process controls, agriculture operations, food and beverage operations where they are subject to frequent high pressure hosing, dirt, grime and generally wet conditions. The NBS141206 enclosure is made from 14ga. hot rolled steel. All seams are continuously welded and each enclosure comes with four 10-32 weld nuts. Grounding studs are provided on the inside of the box and door, and wall mounting back brackets are welded on the top and bottom outside. The enclosure door is sealed with a one piece neoprene gasket and is secured to the enclosure with a continuous stainless steel piano hinge on one side and stainless steel door clamping hardware on three sides. All enclosures are phosphatized and finished inside and out with ANSI/ASA 61 grey polyester powder coating. This enclosure includes a steel plate and mounting hardware (plate not mounted). The NBS141206 is built to the requirements of NEMA/EEMAC type 12 specifications for use with industrial control equipment in ordinary locations, type 13 for an oil and dust tight enclosure, and type 4,4X as a water tight corrosion resistant enclosure. The NBS141206 is available with CSA and UL 508 certifications as an option. For additional information and complete specifications, click on the data sheet link below. Features Hot Rolled Steel coated with Polyester Powder Coating Includes steel plate and mounting hardware (plate not mounted) Fully gasketed lid & Integral mounting flanges NEMA Type 4, 4X / IP66 rated Stainless steel clamping latches secures the lid at 6 locations Application Protection of equipment from theft or damage Corrosive environments Industrial and production floor applications Rapid Deployment applications Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x6 Inch Weatherproof NEMA Steel Enclosure - NBS141206 - L-com, Inc.
North Andover, MA, United States
14x12x6 Inch Weatherproof NEMA Steel Enclosure
NBS141206
14x12x6 Inch Weatherproof NEMA Steel Enclosure NBS141206
The NBS141206 is designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as shop floor, process controls, agriculture operations, food and beverage operations where they are subject to frequent high pressure hosing, dirt, grime and generally wet conditions. The NBS141206 enclosure is made from 14ga. hot rolled steel. All seams are continuously welded and each enclosure comes with four 10-32 weld nuts. Grounding studs are provided on the inside of the box and door, and wall mounting back brackets are welded on the top and bottom outside. The enclosure door is sealed with a one piece neoprene gasket and is secured to the enclosure with a continuous stainless steel piano hinge on one side and stainless steel door clamping hardware on three sides. All enclosures are phosphatized and finished inside and out with ANSI/ASA 61 grey polyester powder coating. This enclosure includes a steel plate and mounting hardware (plate not mounted). The NBS141206 is built to the requirements of NEMA/EEMAC type 12 specifications for use with industrial control equipment in ordinary locations, type 13 for an oil and dust tight enclosure, and type 4,4X as a water tight corrosion resistant enclosure. The NBS141206 is available with CSA and UL 508 certifications as an option. For additional information and complete specifications, click on the data sheet link below. Features Hot Rolled Steel coated with Polyester Powder Coating Includes steel plate and mounting hardware (plate not mounted) Fully gasketed lid & Integral mounting flanges NEMA Type 4, 4X / IP66 rated Stainless steel clamping latches secures the lid at 6 locations Application Protection of equipment from theft or damage Corrosive environments Industrial and production floor applications Rapid Deployment applications Remote Wireless LAN WiFi equipment installations

The NBS141206 is designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as shop floor, process controls, agriculture operations, food and beverage operations where they are subject to frequent high pressure hosing, dirt, grime and generally wet conditions.
The NBS141206 enclosure is made from 14ga. hot rolled steel. All seams are continuously welded and each enclosure comes with four 10-32 weld nuts. Grounding studs are provided on the inside of the box and door, and wall mounting back brackets are welded on the top and bottom outside. The enclosure door is sealed with a one piece neoprene gasket and is secured to the enclosure with a continuous stainless steel piano hinge on one side and stainless steel door clamping hardware on three sides. All enclosures are phosphatized and finished inside and out with ANSI/ASA 61 grey polyester powder coating.
This enclosure includes a steel plate and mounting hardware (plate not mounted).
The NBS141206 is built to the requirements of NEMA/EEMAC type 12 specifications for use with industrial control equipment in ordinary locations, type 13 for an oil and dust tight enclosure, and type 4,4X as a water tight corrosion resistant enclosure. The NBS141206 is available with CSA and UL 508 certifications as an option.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Hot Rolled Steel coated with Polyester Powder Coating
  • Includes steel plate and mounting hardware (plate not mounted)
  • Fully gasketed lid & Integral mounting flanges
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel clamping latches secures the lid at 6 locations

Application

  • Protection of equipment from theft or damage
  • Corrosive environments
  • Industrial and production floor applications
  • Rapid Deployment applications
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBS141206
Product Name 14x12x6 Inch Weatherproof NEMA Steel Enclosure
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414PHO10LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details