L-com, Inc. Enclosure, 24 X 24 X 10, Gray; Enclosure Type L-Com NBPC242410

Description
ENCLOSURE, 24" X 24" X 10", GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:609.6mm; External Depth - Metric:609.6mm; IP Rating:IP68; Body Color:Dark Gray
Datasheet
Description
ENCLOSURE, 24" X 24" X 10", GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:609.6mm; External Depth - Metric:609.6mm; IP Rating:IP68; Body Color:Dark Gray
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 24 X 24 X 10, Gray; Enclosure Type L-Com - 52AK1318 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 24 X 24 X 10, Gray; Enclosure Type L-Com
52AK1318
Enclosure, 24 X 24 X 10, Gray; Enclosure Type L-Com 52AK1318
ENCLOSURE, 24" X 24" X 10", GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:609.6mm; External Depth - Metric:609.6mm; IP Rating:IP68; Body Color:Dark Gray

ENCLOSURE, 24" X 24" X 10", GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:609.6mm; External Depth - Metric:609.6mm; IP Rating:IP68; Body Color:Dark Gray

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 52AK1318
Product Name Enclosure, 24 X 24 X 10, Gray; Enclosure Type L-Com
Length 10 inch (254 mm)
Width 24 inch (610 mm)
Depth 24 inch (610 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details