L-com, Inc. Enclosure, Wall Mnt, 23.3 X 19 X 9.4; Enclosure Type L-Com NBPC201608

Description
ENCLOSURE, WALL MNT, 23.3" X 19" X 9.4"; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:591.82mm; External Width - Metric:482.6mm; External Depth - Metric:238.76mm; IP Rating:IP68
Datasheet
Description
ENCLOSURE, WALL MNT, 23.3" X 19" X 9.4"; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:591.82mm; External Width - Metric:482.6mm; External Depth - Metric:238.76mm; IP Rating:IP68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mnt, 23.3 X 19 X 9.4; Enclosure Type L-Com - 60AK2213 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, 23.3 X 19 X 9.4; Enclosure Type L-Com
60AK2213
Enclosure, Wall Mnt, 23.3 X 19 X 9.4; Enclosure Type L-Com 60AK2213
ENCLOSURE, WALL MNT, 23.3" X 19" X 9.4"; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:591.82mm; External Width - Metric:482.6mm; External Depth - Metric:238.76mm; IP Rating:IP68

ENCLOSURE, WALL MNT, 23.3" X 19" X 9.4"; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:591.82mm; External Width - Metric:482.6mm; External Depth - Metric:238.76mm; IP Rating:IP68

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 60AK2213
Product Name Enclosure, Wall Mnt, 23.3 X 19 X 9.4; Enclosure Type L-Com
Length 23.3 inch (592 mm)
Width 19 inch (483 mm)
Depth 9.4 inch (239 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418F6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details