L-com, Inc. 18x16x10 Polycarb Weatherproof NEMA 3R Encl, 120VAC Mnt Plate Solid State Pwr Svr Cntrl Fans Drk Gry NBPC181610-10FSX

Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C) Mounting Plate The aluminum mounting plate included with the NBPC181610-10FSX features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to externally provided line power. The enclosure also features holes for two N-Bulkhead lightning protectors or connectors, a grounding lug and cable conduit connector. Cooling To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in dual cooling fans, internal temperatures can be better maintained. This model is ideal in hot environments. The “Power Saver” feature is designed to reduce electrical usage as well as extend the life of the fans which are controlled by our exclusive dual fan solid state controller. The relays provide independent control for each of the fans with two different turn-on temperatures. The relays also feature Zero Cross Detection for EMI reduction. For Cooling the NBPC181610-10FSX comes with two independently controlled 120 VAC 16.4W (32.8W total) cooling fans installed. The high airflow, low noise fans used allow warm air to be actively pushed out the top vent while the second fan on the lower vent (when it turns on) actively pulls in outside air into the enclosure. Filters for both ports prevent foreign objects or debris from entering the enclosure. The controller features improved temperature set point accuracy. The top fan has a turn-on temperature of 90° F (32° C). If the temperature continues to climb to 100° F (38° C), the lower fan turns on. When the temperature drops back to 91° F (33° C), the lower fan turns off. When the temperature drops to 81° F (27° C), the top fan turns off. The dual fan power saver design offers energy efficiency. The cooling fans do not require the use of any of the AC outlets, leaving them all available for your equipment. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30 & HGX-PMT33 Features Features aluminum mounting plate with surge protected duplex 120 VAC outlets & solid state power saver controlled Dual-Fan Control, each fan set to different temperature settings Fully gasketed vented lid with filters & user installed wall mounting brackets NEMA Type 3R / IP24 rated Stainless steel latches with padlock eye High-Impact, UV Resistant Polycarbonate (Dark Gray) Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations
Datasheet
Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C) Mounting Plate The aluminum mounting plate included with the NBPC181610-10FSX features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to externally provided line power. The enclosure also features holes for two N-Bulkhead lightning protectors or connectors, a grounding lug and cable conduit connector. Cooling To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in dual cooling fans, internal temperatures can be better maintained. This model is ideal in hot environments. The “Power Saver” feature is designed to reduce electrical usage as well as extend the life of the fans which are controlled by our exclusive dual fan solid state controller. The relays provide independent control for each of the fans with two different turn-on temperatures. The relays also feature Zero Cross Detection for EMI reduction. For Cooling the NBPC181610-10FSX comes with two independently controlled 120 VAC 16.4W (32.8W total) cooling fans installed. The high airflow, low noise fans used allow warm air to be actively pushed out the top vent while the second fan on the lower vent (when it turns on) actively pulls in outside air into the enclosure. Filters for both ports prevent foreign objects or debris from entering the enclosure. The controller features improved temperature set point accuracy. The top fan has a turn-on temperature of 90° F (32° C). If the temperature continues to climb to 100° F (38° C), the lower fan turns on. When the temperature drops back to 91° F (33° C), the lower fan turns off. When the temperature drops to 81° F (27° C), the top fan turns off. The dual fan power saver design offers energy efficiency. The cooling fans do not require the use of any of the AC outlets, leaving them all available for your equipment. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30 & HGX-PMT33 Features Features aluminum mounting plate with surge protected duplex 120 VAC outlets & solid state power saver controlled Dual-Fan Control, each fan set to different temperature settings Fully gasketed vented lid with filters & user installed wall mounting brackets NEMA Type 3R / IP24 rated Stainless steel latches with padlock eye High-Impact, UV Resistant Polycarbonate (Dark Gray) Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x10 Polycarb Weatherproof NEMA 3R Encl, 120VAC Mnt Plate Solid State Pwr Svr Cntrl Fans Drk Gry - NBPC181610-10FSX - L-com, Inc.
North Andover, MA, United States
18x16x10 Polycarb Weatherproof NEMA 3R Encl, 120VAC Mnt Plate Solid State Pwr Svr Cntrl Fans Drk Gry
NBPC181610-10FSX
18x16x10 Polycarb Weatherproof NEMA 3R Encl, 120VAC Mnt Plate Solid State Pwr Svr Cntrl Fans Drk Gry NBPC181610-10FSX
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C) Mounting Plate The aluminum mounting plate included with the NBPC181610-10FSX features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to externally provided line power. The enclosure also features holes for two N-Bulkhead lightning protectors or connectors, a grounding lug and cable conduit connector. Cooling To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in dual cooling fans, internal temperatures can be better maintained. This model is ideal in hot environments. The “Power Saver” feature is designed to reduce electrical usage as well as extend the life of the fans which are controlled by our exclusive dual fan solid state controller. The relays provide independent control for each of the fans with two different turn-on temperatures. The relays also feature Zero Cross Detection for EMI reduction. For Cooling the NBPC181610-10FSX comes with two independently controlled 120 VAC 16.4W (32.8W total) cooling fans installed. The high airflow, low noise fans used allow warm air to be actively pushed out the top vent while the second fan on the lower vent (when it turns on) actively pulls in outside air into the enclosure. Filters for both ports prevent foreign objects or debris from entering the enclosure. The controller features improved temperature set point accuracy. The top fan has a turn-on temperature of 90° F (32° C). If the temperature continues to climb to 100° F (38° C), the lower fan turns on. When the temperature drops back to 91° F (33° C), the lower fan turns off. When the temperature drops to 81° F (27° C), the top fan turns off. The dual fan power saver design offers energy efficiency. The cooling fans do not require the use of any of the AC outlets, leaving them all available for your equipment. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30 & HGX-PMT33 Features Features aluminum mounting plate with surge protected duplex 120 VAC outlets & solid state power saver controlled Dual-Fan Control, each fan set to different temperature settings Fully gasketed vented lid with filters & user installed wall mounting brackets NEMA Type 3R / IP24 rated Stainless steel latches with padlock eye High-Impact, UV Resistant Polycarbonate (Dark Gray) Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations

The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C)
Mounting Plate
The aluminum mounting plate included with the NBPC181610-10FSX features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to externally provided line power. The enclosure also features holes for two N-Bulkhead lightning protectors or connectors, a grounding lug and cable conduit connector.
Cooling
To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in dual cooling fans, internal temperatures can be better maintained. This model is ideal in hot environments.
The “Power Saver” feature is designed to reduce electrical usage as well as extend the life of the fans which are controlled by our exclusive dual fan solid state controller. The relays provide independent control for each of the fans with two different turn-on temperatures. The relays also feature Zero Cross Detection for EMI reduction.
For Cooling the NBPC181610-10FSX comes with two independently controlled 120 VAC 16.4W (32.8W total) cooling fans installed. The high airflow, low noise fans used allow warm air to be actively pushed out the top vent while the second fan on the lower vent (when it turns on) actively pulls in outside air into the enclosure. Filters for both ports prevent foreign objects or debris from entering the enclosure. The controller features improved temperature set point accuracy. The top fan has a turn-on temperature of 90° F (32° C). If the temperature continues to climb to 100° F (38° C), the lower fan turns on. When the temperature drops back to 91° F (33° C), the lower fan turns off. When the temperature drops to 81° F (27° C), the top fan turns off. The dual fan power saver design offers energy efficiency. The cooling fans do not require the use of any of the AC outlets, leaving them all available for your equipment.
The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles.
Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30 & HGX-PMT33

Features

  • Features aluminum mounting plate with surge protected duplex 120 VAC outlets & solid state power saver controlled Dual-Fan Control, each fan set to different temperature settings
  • Fully gasketed vented lid with filters & user installed wall mounting brackets
  • NEMA Type 3R / IP24 rated
  • Stainless steel latches with padlock eye
  • High-Impact, UV Resistant Polycarbonate (Dark Gray)

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations
  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
Supplier's Site Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type L-Com - 29AH3098 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type L-Com
29AH3098
Enclosure, Wall Mount, Pc, Grey; Enclosure Type L-Com 29AH3098
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:480mm; External Width - Metric:426.7mm; External Depth - Metric:287mm; IP Rating:IP24; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:480mm; External Width - Metric:426.7mm; External Depth - Metric:287mm; IP Rating:IP24; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBPC181610-10FSX 29AH3098
Product Name 18x16x10 Polycarb Weatherproof NEMA 3R Encl, 120VAC Mnt Plate Solid State Pwr Svr Cntrl Fans Drk Gry Enclosure, Wall Mount, Pc, Grey; Enclosure Type L-Com
Length 18 inch (457 mm) 18.9 inch (480 mm)
Width 16 inch (406 mm) 16.8 inch (427 mm)
Depth 10 inch (254 mm) 11.3 inch (287 mm)
Material Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBFU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details