L-com, Inc. 14x12x06 Polycarb WthPrf NEMA 3R Enclosure,120-240VAC Univ Outlet Mnt Plate, Vented Dark Gray NBPC141206-E0V

Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C) Mounting Plate The aluminum mounting plate included with the NBPC141206-E0V features two 120-240 VAC Universal Euro outlets (contained in one duplex socket) and a terminal block for easy hook up to externally provided line power. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 Features Features aluminum mounting plate with universal duplex socket for 120-240 VAC power High-Impact, UV Resistant Polycarbonate (Dark Gray) Fully gasketed vented lid with filters & user installed wall mounting brackets NEMA Type 3R / IP24 rated Stainless steel latches with padlock eye Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C) Mounting Plate The aluminum mounting plate included with the NBPC141206-E0V features two 120-240 VAC Universal Euro outlets (contained in one duplex socket) and a terminal block for easy hook up to externally provided line power. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 Features Features aluminum mounting plate with universal duplex socket for 120-240 VAC power High-Impact, UV Resistant Polycarbonate (Dark Gray) Fully gasketed vented lid with filters & user installed wall mounting brackets NEMA Type 3R / IP24 rated Stainless steel latches with padlock eye Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x06 Polycarb WthPrf NEMA 3R Enclosure,120-240VAC Univ Outlet Mnt Plate, Vented Dark Gray - NBPC141206-E0V - L-com, Inc.
North Andover, MA, United States
14x12x06 Polycarb WthPrf NEMA 3R Enclosure,120-240VAC Univ Outlet Mnt Plate, Vented Dark Gray
NBPC141206-E0V
14x12x06 Polycarb WthPrf NEMA 3R Enclosure,120-240VAC Univ Outlet Mnt Plate, Vented Dark Gray NBPC141206-E0V
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C) Mounting Plate The aluminum mounting plate included with the NBPC141206-E0V features two 120-240 VAC Universal Euro outlets (contained in one duplex socket) and a terminal block for easy hook up to externally provided line power. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 Features Features aluminum mounting plate with universal duplex socket for 120-240 VAC power High-Impact, UV Resistant Polycarbonate (Dark Gray) Fully gasketed vented lid with filters & user installed wall mounting brackets NEMA Type 3R / IP24 rated Stainless steel latches with padlock eye Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations

The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C)
Mounting Plate
The aluminum mounting plate included with the NBPC141206-E0V features two 120-240 VAC Universal Euro outlets (contained in one duplex socket) and a terminal block for easy hook up to externally provided line power. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector.
The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles.
Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33

Features

  • Features aluminum mounting plate with universal duplex socket for 120-240 VAC power
  • High-Impact, UV Resistant Polycarbonate (Dark Gray)
  • Fully gasketed vented lid with filters & user installed wall mounting brackets
  • NEMA Type 3R / IP24 rated
  • Stainless steel latches with padlock eye

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type L-Com - 29AH3060 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type L-Com
29AH3060
Enclosure, Wall Mount, Pc, Grey; Enclosure Type L-Com 29AH3060
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:370.8mm; External Width - Metric:320mm; External Depth - Metric:188mm; IP Rating:IP24; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:370.8mm; External Width - Metric:320mm; External Depth - Metric:188mm; IP Rating:IP24; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBPC141206-E0V 29AH3060
Product Name 14x12x06 Polycarb WthPrf NEMA 3R Enclosure,120-240VAC Univ Outlet Mnt Plate, Vented Dark Gray Enclosure, Wall Mount, Pc, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 14.6 inch (371 mm)
Width 12 inch (305 mm) 12.6 inch (320 mm)
Depth 6 inch (152 mm) 7.4 inch (188 mm)
Material Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455N2201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details