The NBPC121006-10F is a 12x10x6 inch weatherproof enclosure made from high-impact, UV-resistant polycarbonate, designed for both indoor and outdoor applications. It features a NEMA Type 3R and IP24 rating, ensuring protection against water and dust ingress. The enclosure includes a fully gasketed vented lid with filters, allowing for airflow while preventing debris entry. It is equipped with stainless steel latches with padlock eyes for security against tampering.
The aluminum mounting plate provides a surge-protected duplex 120 VAC outlet and a terminal block for easy power connection. The enclosure also incorporates a thermostat-controlle
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C)
Mounting Plate
The aluminum mounting plate included with the NBPC121006-10F features a single standard surge protected duplex 120 VAC outlet and a terminal block for easy hook up to the externally provided line power. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector.
Cooling
To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in cooling fan, internal temperatures can be better maintained. This model is ideal in Hot environments.
The NBPC121006-10F model includes a thermostat-controlle
The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles.
Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | NBPC121006-10F |
| Product Name | 12x10x06 Polycarbonate Weatherproof Outdoor IP24 NEMA 3R Enclosure, 120VAC Mount Plate Mechanical Thermostat Fan Dark Gray |
| Length | 12 inch (305 mm) |
| Width | 10 inch (254 mm) |
| Depth | 6 inch (152 mm) |
| Material | Polycarbonate |