L-com, Inc. Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com NBP141004-E00

Description
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:368.3mm; External Width - Metric:274mm; External Depth - Metric:109mm; IP Rating:IP42; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:368.3mm; External Width - Metric:274mm; External Depth - Metric:109mm; IP Rating:IP42; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com - 23T8019 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com
23T8019
Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com 23T8019
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:368.3mm; External Width - Metric:274mm; External Depth - Metric:109mm; IP Rating:IP42; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:368.3mm; External Width - Metric:274mm; External Depth - Metric:109mm; IP Rating:IP42; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23T8019
Product Name Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com
Length 14.5 inch (368 mm)
Width 10.79 inch (274 mm)
Depth 4.29 inch (109 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Junction Boxes - 1414N4ALA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details