L-com, Inc. 14x10x4 Inch Vented OUTDOOR Enclosure with PoE interface and Cooling Fan NBP141004-40FW

Description
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-40FW. This rugged, molded composite enclosure with protective Rain Shields installed is ideal for OUTDOOR applications requiring equipment cooling air and weatherproof construction. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-40FW can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots. Rugged OUTDOOR Enclosure The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable PoE power module with CAT5E connections. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS Enclosure Fully gasketed padlockable raised lid , Vented with Rain Guards and Thermostat controlled Cooling Fan Heavy duty hook-and-loop tape for mounting equipment in enclosure This enclosure is not 802.3af compliant NEMA Type 3R, 3RX / IP24 rated Power-Over-Ethernet (PoE) interface Application Corrosive environments Hotspot applications Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet Rapid Deployment & Indoor/outdoor installations
Datasheet
Description
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-40FW. This rugged, molded composite enclosure with protective Rain Shields installed is ideal for OUTDOOR applications requiring equipment cooling air and weatherproof construction. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-40FW can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots. Rugged OUTDOOR Enclosure The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable PoE power module with CAT5E connections. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS Enclosure Fully gasketed padlockable raised lid , Vented with Rain Guards and Thermostat controlled Cooling Fan Heavy duty hook-and-loop tape for mounting equipment in enclosure This enclosure is not 802.3af compliant NEMA Type 3R, 3RX / IP24 rated Power-Over-Ethernet (PoE) interface Application Corrosive environments Hotspot applications Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet Rapid Deployment & Indoor/outdoor installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x10x4 Inch Vented OUTDOOR Enclosure with PoE interface and Cooling Fan - NBP141004-40FW - L-com, Inc.
North Andover, MA, United States
14x10x4 Inch Vented OUTDOOR Enclosure with PoE interface and Cooling Fan
NBP141004-40FW
14x10x4 Inch Vented OUTDOOR Enclosure with PoE interface and Cooling Fan NBP141004-40FW
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-40FW. This rugged, molded composite enclosure with protective Rain Shields installed is ideal for OUTDOOR applications requiring equipment cooling air and weatherproof construction. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-40FW can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots. Rugged OUTDOOR Enclosure The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable PoE power module with CAT5E connections. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS Enclosure Fully gasketed padlockable raised lid , Vented with Rain Guards and Thermostat controlled Cooling Fan Heavy duty hook-and-loop tape for mounting equipment in enclosure This enclosure is not 802.3af compliant NEMA Type 3R, 3RX / IP24 rated Power-Over-Ethernet (PoE) interface Application Corrosive environments Hotspot applications Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet Rapid Deployment & Indoor/outdoor installations

Secure your wireless equipment...
Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-40FW. This rugged, molded composite enclosure with protective Rain Shields installed is ideal for OUTDOOR applications requiring equipment cooling air and weatherproof construction. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-40FW can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots.
Rugged OUTDOOR Enclosure
The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable PoE power module with CAT5E connections. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations.

Features

  • Compact Weatherproof Molded ABS Enclosure
  • Fully gasketed padlockable raised lid , Vented with Rain Guards and Thermostat controlled Cooling Fan
  • Heavy duty hook-and-loop tape for mounting equipment in enclosure This enclosure is not 802.3af compliant
  • NEMA Type 3R, 3RX / IP24 rated
  • Power-Over-Ethernet (PoE) interface

Application

  • Corrosive environments
  • Hotspot applications
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet
  • Rapid Deployment & Indoor/outdoor installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBP141004-40FW
Product Name 14x10x4 Inch Vented OUTDOOR Enclosure with PoE interface and Cooling Fan
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details