L-com, Inc. 14x10x4 Inch Vented INDOOR Enclosure with PoE interface and Cooling Fan NBP141004-40F

Description
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-40F. This rugged, molded composite enclosure is ideal for INDOOR applications requiring equipment cooling air. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-40F can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots. Rugged INDOOR Enclosure The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable PoE power module with CAT5E connections. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Fully gasketed padlockable raised lid, Vented with Thermostat controlled Cooling Fan Heavy duty hook-and-loop tape for mounting equipment in enclosure This enclosure is not 802.3af compliant NEMA Type 3R, 3RX / IP24 rated Compact Weatherproof Molded ABS Enclosure Power-Over-Ethernet (PoE) interface Application Hotspot applications Protection of equipment from theft or damage Corrosive environments Rapid Deployment & Indoor installations Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet
Datasheet
Description
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-40F. This rugged, molded composite enclosure is ideal for INDOOR applications requiring equipment cooling air. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-40F can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots. Rugged INDOOR Enclosure The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable PoE power module with CAT5E connections. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Fully gasketed padlockable raised lid, Vented with Thermostat controlled Cooling Fan Heavy duty hook-and-loop tape for mounting equipment in enclosure This enclosure is not 802.3af compliant NEMA Type 3R, 3RX / IP24 rated Compact Weatherproof Molded ABS Enclosure Power-Over-Ethernet (PoE) interface Application Hotspot applications Protection of equipment from theft or damage Corrosive environments Rapid Deployment & Indoor installations Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x10x4 Inch Vented INDOOR Enclosure with PoE interface and Cooling Fan - NBP141004-40F - L-com, Inc.
North Andover, MA, United States
14x10x4 Inch Vented INDOOR Enclosure with PoE interface and Cooling Fan
NBP141004-40F
14x10x4 Inch Vented INDOOR Enclosure with PoE interface and Cooling Fan NBP141004-40F
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-40F. This rugged, molded composite enclosure is ideal for INDOOR applications requiring equipment cooling air. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-40F can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots. Rugged INDOOR Enclosure The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable PoE power module with CAT5E connections. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Fully gasketed padlockable raised lid, Vented with Thermostat controlled Cooling Fan Heavy duty hook-and-loop tape for mounting equipment in enclosure This enclosure is not 802.3af compliant NEMA Type 3R, 3RX / IP24 rated Compact Weatherproof Molded ABS Enclosure Power-Over-Ethernet (PoE) interface Application Hotspot applications Protection of equipment from theft or damage Corrosive environments Rapid Deployment & Indoor installations Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet

Secure your wireless equipment...
Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-40F. This rugged, molded composite enclosure is ideal for INDOOR applications requiring equipment cooling air. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-40F can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots.
Rugged INDOOR Enclosure
The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable PoE power module with CAT5E connections. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations.

Features

  • Fully gasketed padlockable raised lid, Vented with Thermostat controlled Cooling Fan
  • Heavy duty hook-and-loop tape for mounting equipment in enclosure This enclosure is not 802.3af compliant
  • NEMA Type 3R, 3RX / IP24 rated
  • Compact Weatherproof Molded ABS Enclosure
  • Power-Over-Ethernet (PoE) interface

Application

  • Hotspot applications
  • Protection of equipment from theft or damage
  • Corrosive environments
  • Rapid Deployment & Indoor installations
  • Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBP141004-40F
Product Name 14x10x4 Inch Vented INDOOR Enclosure with PoE interface and Cooling Fan
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411FBUBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details