L-com, Inc. 14x10x4 Inch 120 VAC OUTDOOR Weatherproof Enclosure with Cooling Fan NBP141004-10FW

Description
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost weather tight solution for protecting and securing your wireless equipment is the NBP141004-10FW. This rugged, molded composite enclosure is ideal for OUTDOOR applications requiring equipment cooling air. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment panels or mobile applications. Also due to its size, the NBP141004-10FW can be used where aesthetics are important, such as in offices buildings and in public areas requiring WiFi and electronic equipment. Compact Size, Weather Proof Vents for Cooling... The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable 120 VAC power module with an installed duplex socket. The installed Rain Shields protect the internal equipment from the effects of weather allowing deployment OUTDOORS. The vents permit the thermostat controlled cooling fan to move air through the interior of the enclosure. Power and Data Cables have access to the inside of the enclosure via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS Enclosure Fully gasketed padlockable raised lid , Vented with Rain Guards and Thermostat controlled Cooling Fan Removable 120 VAC power module Heavy duty hook-and-loop tape for mounting equipment in enclosure NEMA Type 3R, 3RX / IP24 rated Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet
Description
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost weather tight solution for protecting and securing your wireless equipment is the NBP141004-10FW. This rugged, molded composite enclosure is ideal for OUTDOOR applications requiring equipment cooling air. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment panels or mobile applications. Also due to its size, the NBP141004-10FW can be used where aesthetics are important, such as in offices buildings and in public areas requiring WiFi and electronic equipment. Compact Size, Weather Proof Vents for Cooling... The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable 120 VAC power module with an installed duplex socket. The installed Rain Shields protect the internal equipment from the effects of weather allowing deployment OUTDOORS. The vents permit the thermostat controlled cooling fan to move air through the interior of the enclosure. Power and Data Cables have access to the inside of the enclosure via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS Enclosure Fully gasketed padlockable raised lid , Vented with Rain Guards and Thermostat controlled Cooling Fan Removable 120 VAC power module Heavy duty hook-and-loop tape for mounting equipment in enclosure NEMA Type 3R, 3RX / IP24 rated Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x10x4 Inch 120 VAC OUTDOOR Weatherproof Enclosure with Cooling Fan - NBP141004-10FW - L-com, Inc.
North Andover, MA, United States
14x10x4 Inch 120 VAC OUTDOOR Weatherproof Enclosure with Cooling Fan
NBP141004-10FW
14x10x4 Inch 120 VAC OUTDOOR Weatherproof Enclosure with Cooling Fan NBP141004-10FW
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost weather tight solution for protecting and securing your wireless equipment is the NBP141004-10FW. This rugged, molded composite enclosure is ideal for OUTDOOR applications requiring equipment cooling air. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment panels or mobile applications. Also due to its size, the NBP141004-10FW can be used where aesthetics are important, such as in offices buildings and in public areas requiring WiFi and electronic equipment. Compact Size, Weather Proof Vents for Cooling... The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable 120 VAC power module with an installed duplex socket. The installed Rain Shields protect the internal equipment from the effects of weather allowing deployment OUTDOORS. The vents permit the thermostat controlled cooling fan to move air through the interior of the enclosure. Power and Data Cables have access to the inside of the enclosure via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS Enclosure Fully gasketed padlockable raised lid , Vented with Rain Guards and Thermostat controlled Cooling Fan Removable 120 VAC power module Heavy duty hook-and-loop tape for mounting equipment in enclosure NEMA Type 3R, 3RX / IP24 rated Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations

Secure your wireless equipment...
Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost weather tight solution for protecting and securing your wireless equipment is the NBP141004-10FW. This rugged, molded composite enclosure is ideal for OUTDOOR applications requiring equipment cooling air. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment panels or mobile applications. Also due to its size, the NBP141004-10FW can be used where aesthetics are important, such as in offices buildings and in public areas requiring WiFi and electronic equipment.
Compact Size, Weather Proof Vents for Cooling...
The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable 120 VAC power module with an installed duplex socket. The installed Rain Shields protect the internal equipment from the effects of weather allowing deployment OUTDOORS. The vents permit the thermostat controlled cooling fan to move air through the interior of the enclosure. Power and Data Cables have access to the inside of the enclosure via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations.

Features

  • Compact Weatherproof Molded ABS Enclosure
  • Fully gasketed padlockable raised lid , Vented with Rain Guards and Thermostat controlled Cooling Fan
  • Removable 120 VAC power module
  • Heavy duty hook-and-loop tape for mounting equipment in enclosure
  • NEMA Type 3R, 3RX / IP24 rated

Application

  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
Supplier's Site Datasheet
Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com - 23T8026 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com
23T8026
Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com 23T8026
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:368.3mm; External Width - Metric:274.3mm; External Depth - Metric:109.2mm; IP Rating:IP24; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:368.3mm; External Width - Metric:274.3mm; External Depth - Metric:109.2mm; IP Rating:IP24; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBP141004-10FW 23T8026
Product Name 14x10x4 Inch 120 VAC OUTDOOR Weatherproof Enclosure with Cooling Fan Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 14.5 inch (368 mm)
Width 10 inch (254 mm) 10.8 inch (274 mm)
Depth 4 inch (102 mm) 4.3 inch (109 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-407-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details