L-com, Inc. 14x10x4 Inch 120 VAC Weatherproof Enclosure with Hook & Loop Mounting NBP141004-100

Description
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-100. This rugged, weather-proof composite enclosure is ideal for both indoor and outdoor applications. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-100 can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots. The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable power module with two 120 VAC outlets. This power module has provisions to install two additional outlets. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is UV stabilized molded ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. This enclosure is also available in a 4-pack, Item #NBP141004-100-4 Features Compact Weatherproof Molded ABS Enclosure NEMA Type 3, 3X / IP55 rated Removable 120 VAC power module Fully gasketed padlockable raised lid Heavy duty hook-and-loop tape for mounting equipment in enclosure Also available in 4-Packs (Item #NBP141004-100-4) Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet
Description
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-100. This rugged, weather-proof composite enclosure is ideal for both indoor and outdoor applications. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-100 can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots. The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable power module with two 120 VAC outlets. This power module has provisions to install two additional outlets. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is UV stabilized molded ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. This enclosure is also available in a 4-pack, Item #NBP141004-100-4 Features Compact Weatherproof Molded ABS Enclosure NEMA Type 3, 3X / IP55 rated Removable 120 VAC power module Fully gasketed padlockable raised lid Heavy duty hook-and-loop tape for mounting equipment in enclosure Also available in 4-Packs (Item #NBP141004-100-4) Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x10x4 Inch 120 VAC Weatherproof Enclosure with Hook & Loop Mounting - NBP141004-100 - L-com, Inc.
North Andover, MA, United States
14x10x4 Inch 120 VAC Weatherproof Enclosure with Hook & Loop Mounting
NBP141004-100
14x10x4 Inch 120 VAC Weatherproof Enclosure with Hook & Loop Mounting NBP141004-100
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-100. This rugged, weather-proof composite enclosure is ideal for both indoor and outdoor applications. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-100 can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots. The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable power module with two 120 VAC outlets. This power module has provisions to install two additional outlets. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is UV stabilized molded ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. This enclosure is also available in a 4-pack, Item #NBP141004-100-4 Features Compact Weatherproof Molded ABS Enclosure NEMA Type 3, 3X / IP55 rated Removable 120 VAC power module Fully gasketed padlockable raised lid Heavy duty hook-and-loop tape for mounting equipment in enclosure Also available in 4-Packs (Item #NBP141004-100-4) Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations

Secure your wireless equipment...
Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-100. This rugged, weather-proof composite enclosure is ideal for both indoor and outdoor applications. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-100 can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots.
The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable power module with two 120 VAC outlets. This power module has provisions to install two additional outlets. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is UV stabilized molded ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations.
This enclosure is also available in a 4-pack, Item #NBP141004-100-4

Features

  • Compact Weatherproof Molded ABS Enclosure
  • NEMA Type 3, 3X / IP55 rated
  • Removable 120 VAC power module
  • Fully gasketed padlockable raised lid
  • Heavy duty hook-and-loop tape for mounting equipment in enclosure Also available in 4-Packs (Item #NBP141004-100-4)

Application

  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
Supplier's Site Datasheet
Enclosure, Weatherproof, Wireless, 14
Fort Worth, TX, USA
Enclosure, Weatherproof, Wireless, 14" x 10" x 4", w/110 VAC Power Module, NEMA
70126425
Enclosure, Weatherproof, Wireless, 14" x 10" x 4", w/110 VAC Power Module, NEMA 70126425
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges [see below] often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-100. This rugged, weatherproof composite enclosure is ideal for both indoor and outdoor applications. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-100 can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots. The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable power module with two 110VAC outlets. This power module has provisions to install two additional outlets. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure either by using the included hook-and-loop tape or the four mounting stand-offs. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Used for securing Wireless Access Points and other communications equipment Weatherproof ABS enclosure allows for indoor or outdoor use Fully gasketed lockable raised lid guarantees protection from the elements NEMA Type 3R / IP42 rated complies with rugged design requirements Ideal size for securing wireless access points- 14" X 10" X 4"

Secure your wireless equipment...
Remote wireless equipment such as access points, routers and bridges [see below] often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-100. This rugged, weatherproof composite enclosure is ideal for both indoor and outdoor applications. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-100 can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots.
The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable power module with two 110VAC outlets. This power module has provisions to install two additional outlets. Cable access to the inside of the enclosure is via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure either by using the included hook-and-loop tape or the four mounting stand-offs. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations.

  • Used for securing Wireless Access Points and other communications equipment
  • Weatherproof ABS enclosure allows for indoor or outdoor use
  • Fully gasketed lockable raised lid guarantees protection from the elements
  • NEMA Type 3R / IP42 rated complies with rugged design requirements
  • Ideal size for securing wireless access points- 14" X 10" X 4"
Supplier's Site
Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com - 23T8029 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com
23T8029
Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com 23T8029
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:368.3mm; External Width - Metric:276mm; External Depth - Metric:111mm; IP Rating:IP55; Body Color:Grey; NEMA Rating:- RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:368.3mm; External Width - Metric:276mm; External Depth - Metric:111mm; IP Rating:IP55; Body Color:Grey; NEMA Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBP141004-100 70126425 23T8029
Product Name 14x10x4 Inch 120 VAC Weatherproof Enclosure with Hook & Loop Mounting Enclosure, Weatherproof, Wireless, 14" x 10" x 4", w/110 VAC Power Module, NEMA Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 14.5 inch (368 mm)
Width 10 inch (254 mm) 10.87 inch (276 mm)
Depth 4 inch (102 mm) 4.37 inch (111 mm)
Type Junction Box
Material ABS ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832121 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details