The NBN161406-KIT01 is a 16x14x6 inch weatherproof enclosure designed for both indoor and outdoor applications. It is constructed from halogen-free, self-extinguishing fiberglass reinforced polyester (FRP), making it suitable for high temperature and corrosive environments. The enclosure features a fully gasketed lid secured by two stainless steel captive screws and non-metallic hinges, ensuring a weather-proof seal. It is UL/CSA listed and rated NEMA 4X, providing protection against dust and water ingress. The enclosure includes a blank non-metallic Starboard mounting plate, allowing for flexible equipment layout. It has integral mounting stand-offs for securing the mounting plate and can withstand continuous temperatures ranging from -58°F to 302°F (-50°C to 150°C), with momentary exposure up to 392°F (200°C). The light grey color enhances heat reflection and UV resistance, contributing to its durability and aesthetic appeal. This product is ideal for custom applications, including industrial control equipment and wireless LAN installations.
The NBN series are UL® Listed rugged weatherproof enclosures featuring two non-metallic hinges and a continuous gasketed lid secured by two stainless steel captive screws that ensure optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), they are well suited for both indoor and outdoor applications in high temperature or corrosive environments.
The NBN161406-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate.
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | NBN161406-KIT01 |
| Product Name | 16x14x6 Inch UL® Listed Weatherproof NEMA 4X Enclosure, Non-Metal Mount Plate, Non-Metallic Hinges |
| Length | 16 inch (406 mm) |