L-com, Inc. 10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure, Non-Metal Mounting Plate, Non-Metallic Hinges NBN100805-KIT01

Description
The NBN series are UL® Listed rugged weatherproof enclosures featuring two non-metallic hinges and a continuous gasketed lid secured by two stainless steel captive screws that ensure optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), they are well suited for both indoor and outdoor applications in high temperature or corrosive environments. The NBN100805-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. Features Can withstand continuous temperatures -58°F to 302°F (-50°C to 150°C), momentary exposure up to 392°F (200°C). Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Includes blank Non-Metallic Starboard mounting plate NEMA 4X / IP66-11 rated Non-metallic hinges Application High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations
Datasheet
Description
The NBN series are UL® Listed rugged weatherproof enclosures featuring two non-metallic hinges and a continuous gasketed lid secured by two stainless steel captive screws that ensure optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), they are well suited for both indoor and outdoor applications in high temperature or corrosive environments. The NBN100805-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. Features Can withstand continuous temperatures -58°F to 302°F (-50°C to 150°C), momentary exposure up to 392°F (200°C). Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Includes blank Non-Metallic Starboard mounting plate NEMA 4X / IP66-11 rated Non-metallic hinges Application High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure, Non-Metal Mounting Plate, Non-Metallic Hinges - NBN100805-KIT01 - L-com, Inc.
North Andover, MA, United States
10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure, Non-Metal Mounting Plate, Non-Metallic Hinges
NBN100805-KIT01
10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure, Non-Metal Mounting Plate, Non-Metallic Hinges NBN100805-KIT01
The NBN series are UL® Listed rugged weatherproof enclosures featuring two non-metallic hinges and a continuous gasketed lid secured by two stainless steel captive screws that ensure optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), they are well suited for both indoor and outdoor applications in high temperature or corrosive environments. The NBN100805-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. Features Can withstand continuous temperatures -58°F to 302°F (-50°C to 150°C), momentary exposure up to 392°F (200°C). Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Includes blank Non-Metallic Starboard mounting plate NEMA 4X / IP66-11 rated Non-metallic hinges Application High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations

The NBN series are UL® Listed rugged weatherproof enclosures featuring two non-metallic hinges and a continuous gasketed lid secured by two stainless steel captive screws that ensure optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), they are well suited for both indoor and outdoor applications in high temperature or corrosive environments.
The NBN100805-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate.

Features

  • Can withstand continuous temperatures -58°F to 302°F (-50°C to 150°C), momentary exposure up to 392°F (200°C).
  • Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester
  • Includes blank Non-Metallic Starboard mounting plate
  • NEMA 4X / IP66-11 rated
  • Non-metallic hinges

Application

  • High temperature or corrosive environments
  • Hydraulic or pneumatic control installations
  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Wireless LAN Wi-Fi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBN100805-KIT01
Product Name 10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure, Non-Metal Mounting Plate, Non-Metallic Hinges
Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-412-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details