L-com, Inc. 8x6x4 Inch UL® Listed Weatherproof NEMA 4X Enclosure, Non-Metal Mounting Plate, Non-Metallic Hinges NBN080604-KIT01

Description
The NBN series are UL® Listed rugged weatherproof enclosures featuring two non-metallic hinges and a continuous gasketed lid secured by two stainless steel captive screws that ensure optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), they are well suited for both indoor and outdoor applications in high temperature or corrosive environments. The NBN080604-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. Features Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Includes blank Non-Metallic Starboard mounting plate Can withstand continuous temperatures -58°F to 302°F (-50°C to 150°C), momentary exposure up to 392°F (200°C). NEMA 4X / IP66-11 rated Non-metallic hinges Application High temperature or corrosive environments Indoor and outdoor installations Industrial control equipment installations Hydraulic or pneumatic control installations Wireless LAN Wi-Fi equipment installations
Datasheet
Description
The NBN series are UL® Listed rugged weatherproof enclosures featuring two non-metallic hinges and a continuous gasketed lid secured by two stainless steel captive screws that ensure optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), they are well suited for both indoor and outdoor applications in high temperature or corrosive environments. The NBN080604-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. Features Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Includes blank Non-Metallic Starboard mounting plate Can withstand continuous temperatures -58°F to 302°F (-50°C to 150°C), momentary exposure up to 392°F (200°C). NEMA 4X / IP66-11 rated Non-metallic hinges Application High temperature or corrosive environments Indoor and outdoor installations Industrial control equipment installations Hydraulic or pneumatic control installations Wireless LAN Wi-Fi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8x6x4 Inch UL® Listed Weatherproof NEMA 4X Enclosure, Non-Metal Mounting Plate, Non-Metallic Hinges - NBN080604-KIT01 - L-com, Inc.
North Andover, MA, United States
8x6x4 Inch UL® Listed Weatherproof NEMA 4X Enclosure, Non-Metal Mounting Plate, Non-Metallic Hinges
NBN080604-KIT01
8x6x4 Inch UL® Listed Weatherproof NEMA 4X Enclosure, Non-Metal Mounting Plate, Non-Metallic Hinges NBN080604-KIT01
The NBN series are UL® Listed rugged weatherproof enclosures featuring two non-metallic hinges and a continuous gasketed lid secured by two stainless steel captive screws that ensure optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), they are well suited for both indoor and outdoor applications in high temperature or corrosive environments. The NBN080604-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. Features Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Includes blank Non-Metallic Starboard mounting plate Can withstand continuous temperatures -58°F to 302°F (-50°C to 150°C), momentary exposure up to 392°F (200°C). NEMA 4X / IP66-11 rated Non-metallic hinges Application High temperature or corrosive environments Indoor and outdoor installations Industrial control equipment installations Hydraulic or pneumatic control installations Wireless LAN Wi-Fi equipment installations

The NBN series are UL® Listed rugged weatherproof enclosures featuring two non-metallic hinges and a continuous gasketed lid secured by two stainless steel captive screws that ensure optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), they are well suited for both indoor and outdoor applications in high temperature or corrosive environments.
The NBN080604-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate.

Features

  • Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester
  • Includes blank Non-Metallic Starboard mounting plate
  • Can withstand continuous temperatures -58°F to 302°F (-50°C to 150°C), momentary exposure up to 392°F (200°C).
  • NEMA 4X / IP66-11 rated
  • Non-metallic hinges

Application

  • High temperature or corrosive environments
  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Hydraulic or pneumatic control installations
  • Wireless LAN Wi-Fi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBN080604-KIT01
Product Name 8x6x4 Inch UL® Listed Weatherproof NEMA 4X Enclosure, Non-Metal Mounting Plate, Non-Metallic Hinges
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
IEC IP66 Enclosure - 198E-A0S4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details