L-com, Inc. 24x16x9 Inch Weatherproof NEMA 4X Enclosure Only NBG241609

Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in mounting bosses allow it to be wall mounted as well as on a The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting feet (optional) allow it to be wall mounted as well as on a flat surface. The lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps and is fully gasketed. The enclosure material is UV stabilized and comes in neutral grey color. The NBG241609 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. The contoured body provides an attractive and contemporary appearance. The NBG241609 can be used as insulated communications box, terminal wiring box, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. An optional mounting kit is available, see HGX-WMT01. For additional information and complete specifications, click on the data sheet link below. Features Includes mounting plate screws Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Fully gasketed lid Application Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet
Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in mounting bosses allow it to be wall mounted as well as on a The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting feet (optional) allow it to be wall mounted as well as on a flat surface. The lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps and is fully gasketed. The enclosure material is UV stabilized and comes in neutral grey color. The NBG241609 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. The contoured body provides an attractive and contemporary appearance. The NBG241609 can be used as insulated communications box, terminal wiring box, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. An optional mounting kit is available, see HGX-WMT01. For additional information and complete specifications, click on the data sheet link below. Features Includes mounting plate screws Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Fully gasketed lid Application Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24x16x9 Inch Weatherproof NEMA 4X Enclosure Only - NBG241609 - L-com, Inc.
North Andover, MA, United States
24x16x9 Inch Weatherproof NEMA 4X Enclosure Only
NBG241609
24x16x9 Inch Weatherproof NEMA 4X Enclosure Only NBG241609
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in mounting bosses allow it to be wall mounted as well as on a The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting feet (optional) allow it to be wall mounted as well as on a flat surface. The lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps and is fully gasketed. The enclosure material is UV stabilized and comes in neutral grey color. The NBG241609 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. The contoured body provides an attractive and contemporary appearance. The NBG241609 can be used as insulated communications box, terminal wiring box, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. An optional mounting kit is available, see HGX-WMT01. For additional information and complete specifications, click on the data sheet link below. Features Includes mounting plate screws Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Fully gasketed lid Application Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations

The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in mounting bosses allow it to be wall mounted as well as on a The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting feet (optional) allow it to be wall mounted as well as on a flat surface. The lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps and is fully gasketed. The enclosure material is UV stabilized and comes in neutral grey color.
The NBG241609 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. The contoured body provides an attractive and contemporary appearance. The NBG241609 can be used as insulated communications box, terminal wiring box, instrument housing and housing for electrical controls in wet, dusty and corrosive environments.
An optional mounting kit is available, see HGX-WMT01.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Includes mounting plate screws
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps
  • Fully gasketed lid

Application

  • Remote Wireless LAN WiFi equipment installations
  • Corrosive environments & hotspot applications
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBG241609
Product Name 24x16x9 Inch Weatherproof NEMA 4X Enclosure Only
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details
Plastic IP66 and NEMA 4/4X/12K Enclosure - 198E-C0S4 - Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating NEMA Enclosures; Type 4
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details