L-com, Inc. 24x16x9 Inch Weatherproof NEMA 4X Enclosure w/Back and Front Mounting Plate NBG241609-KIT02

Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in bosses allow it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in neutral gray color. This model includes a front mounted aluminum swing plate which is pre-installed Also included is an aluminum back mounting plate and mounting feet which are not installed. The NBG241609-KIT02 is ideal for custom applications which require special modifications to the enclosure and mounting plates. Mounting plates inside the enclosure can be used for mounting a large number of components and devices, allowing maximum equipment capacity. The NBG241609-KIT02 can be customized to include ventilation (passive and powered) and holes for power and cable entry into the enclosure. The contoured body provides an attractive and contemporary appearance. The NBG241609-KIT02 can be used as communications terminal, wireless hub, insulated junction box, industrial controls, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. For additional information and complete specifications, click on the data sheet link below. Features Fully gasketed lid Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Includes front swing plate, back mounting plate and mounting feet Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in bosses allow it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in neutral gray color. This model includes a front mounted aluminum swing plate which is pre-installed Also included is an aluminum back mounting plate and mounting feet which are not installed. The NBG241609-KIT02 is ideal for custom applications which require special modifications to the enclosure and mounting plates. Mounting plates inside the enclosure can be used for mounting a large number of components and devices, allowing maximum equipment capacity. The NBG241609-KIT02 can be customized to include ventilation (passive and powered) and holes for power and cable entry into the enclosure. The contoured body provides an attractive and contemporary appearance. The NBG241609-KIT02 can be used as communications terminal, wireless hub, insulated junction box, industrial controls, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. For additional information and complete specifications, click on the data sheet link below. Features Fully gasketed lid Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Includes front swing plate, back mounting plate and mounting feet Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24x16x9 Inch Weatherproof NEMA 4X Enclosure w/Back and Front Mounting Plate - NBG241609-KIT02 - L-com, Inc.
North Andover, MA, United States
24x16x9 Inch Weatherproof NEMA 4X Enclosure w/Back and Front Mounting Plate
NBG241609-KIT02
24x16x9 Inch Weatherproof NEMA 4X Enclosure w/Back and Front Mounting Plate NBG241609-KIT02
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in bosses allow it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in neutral gray color. This model includes a front mounted aluminum swing plate which is pre-installed Also included is an aluminum back mounting plate and mounting feet which are not installed. The NBG241609-KIT02 is ideal for custom applications which require special modifications to the enclosure and mounting plates. Mounting plates inside the enclosure can be used for mounting a large number of components and devices, allowing maximum equipment capacity. The NBG241609-KIT02 can be customized to include ventilation (passive and powered) and holes for power and cable entry into the enclosure. The contoured body provides an attractive and contemporary appearance. The NBG241609-KIT02 can be used as communications terminal, wireless hub, insulated junction box, industrial controls, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. For additional information and complete specifications, click on the data sheet link below. Features Fully gasketed lid Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Includes front swing plate, back mounting plate and mounting feet Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations

The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in bosses allow it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in neutral gray color.
This model includes a front mounted aluminum swing plate which is pre-installed Also included is an aluminum back mounting plate and mounting feet which are not installed.
The NBG241609-KIT02 is ideal for custom applications which require special modifications to the enclosure and mounting plates. Mounting plates inside the enclosure can be used for mounting a large number of components and devices, allowing maximum equipment capacity. The NBG241609-KIT02 can be customized to include ventilation (passive and powered) and holes for power and cable entry into the enclosure. The contoured body provides an attractive and contemporary appearance. The NBG241609-KIT02 can be used as communications terminal, wireless hub, insulated junction box, industrial controls, instrument housing and housing for electrical controls in wet, dusty and corrosive environments.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Fully gasketed lid
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • NEMA Type 4, 4X / IP66 rated
  • Includes front swing plate, back mounting plate and mounting feet
  • Stainless steel quick release latches with padlock hasps

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBG241609-KIT02
Product Name 24x16x9 Inch Weatherproof NEMA 4X Enclosure w/Back and Front Mounting Plate
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details