L-com, Inc. 24x16x9 Inch Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate NBG241609-KIT

Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting feet (optional) allow it to be wall mounted as well as on a flat surface. The lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps and is fully gasketed. The enclosure material is UV stabilized and comes in neutral grey color. The NBG241609-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. The contoured body provides an attractive and contemporary appearance. The NBG241609-KIT can be used as insulated communications box, terminal wiring box, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. An optional mounting kit is available, see HGX-WMT01. For additional information and complete specifications, click on the data sheet link below. Features Fully gasketed lid Includes blank aluminum mounting plate Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Industrial control equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations Remote wireless LAN Wi-Fi equipment installations
Datasheet
Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting feet (optional) allow it to be wall mounted as well as on a flat surface. The lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps and is fully gasketed. The enclosure material is UV stabilized and comes in neutral grey color. The NBG241609-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. The contoured body provides an attractive and contemporary appearance. The NBG241609-KIT can be used as insulated communications box, terminal wiring box, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. An optional mounting kit is available, see HGX-WMT01. For additional information and complete specifications, click on the data sheet link below. Features Fully gasketed lid Includes blank aluminum mounting plate Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Industrial control equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations Remote wireless LAN Wi-Fi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24x16x9 Inch Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate - NBG241609-KIT - L-com, Inc.
North Andover, MA, United States
24x16x9 Inch Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate
NBG241609-KIT
24x16x9 Inch Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate NBG241609-KIT
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting feet (optional) allow it to be wall mounted as well as on a flat surface. The lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps and is fully gasketed. The enclosure material is UV stabilized and comes in neutral grey color. The NBG241609-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. The contoured body provides an attractive and contemporary appearance. The NBG241609-KIT can be used as insulated communications box, terminal wiring box, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. An optional mounting kit is available, see HGX-WMT01. For additional information and complete specifications, click on the data sheet link below. Features Fully gasketed lid Includes blank aluminum mounting plate Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Industrial control equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations Remote wireless LAN Wi-Fi equipment installations

The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting feet (optional) allow it to be wall mounted as well as on a flat surface. The lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps and is fully gasketed. The enclosure material is UV stabilized and comes in neutral grey color.
The NBG241609-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. The contoured body provides an attractive and contemporary appearance. The NBG241609-KIT can be used as insulated communications box, terminal wiring box, instrument housing and housing for electrical controls in wet, dusty and corrosive environments.
An optional mounting kit is available, see HGX-WMT01.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Fully gasketed lid
  • Includes blank aluminum mounting plate
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps

Application

  • Indoor and outdoor installations
  • Industrial control equipment installations
  • High temperature or corrosive environments
  • Hydraulic or pneumatic control installations
  • Remote wireless LAN Wi-Fi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBG241609-KIT
Product Name 24x16x9 Inch Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details