L-com, Inc. 14x10x6 Inch Weatherproof ABS Light-Weight Enclosure with Blank Starboard Mounting Plate NBE141006-KIT01

Description
The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The fully gasketed lid features a 2-part molded hinge and molded quick release latches with a locking eye on the lid. The enclosure material is UV stabilized and comes in neutral light gray color. This enclosure comes with a blank non-metallic mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The NBE141006-KIT01 is ideal for custom applications, which may require special modifications to the enclosure. Molded in bosses inside the enclosure are used for the mounting plate. The NBE141006-KIT01 is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suited use as an instrument enclosure in both indoor and outdoor applications. For additional information and complete specifications, see the data sheet in the Downloads Tab. Features 8 brass inserts (bosses): Four in the box to mount the provided Blank Non-Metallic Starboard plate, and four on the back for the included mounting bracket kit Fully gasketed lid Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications Molded quick release latches and a separate padlock hasp NEMA Type 3, 3X and IP55 / IP67 rated Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The fully gasketed lid features a 2-part molded hinge and molded quick release latches with a locking eye on the lid. The enclosure material is UV stabilized and comes in neutral light gray color. This enclosure comes with a blank non-metallic mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The NBE141006-KIT01 is ideal for custom applications, which may require special modifications to the enclosure. Molded in bosses inside the enclosure are used for the mounting plate. The NBE141006-KIT01 is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suited use as an instrument enclosure in both indoor and outdoor applications. For additional information and complete specifications, see the data sheet in the Downloads Tab. Features 8 brass inserts (bosses): Four in the box to mount the provided Blank Non-Metallic Starboard plate, and four on the back for the included mounting bracket kit Fully gasketed lid Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications Molded quick release latches and a separate padlock hasp NEMA Type 3, 3X and IP55 / IP67 rated Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x10x6 Inch Weatherproof ABS Light-Weight Enclosure with Blank Starboard Mounting Plate - NBE141006-KIT01 - L-com, Inc.
North Andover, MA, United States
14x10x6 Inch Weatherproof ABS Light-Weight Enclosure with Blank Starboard Mounting Plate
NBE141006-KIT01
14x10x6 Inch Weatherproof ABS Light-Weight Enclosure with Blank Starboard Mounting Plate NBE141006-KIT01
The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The fully gasketed lid features a 2-part molded hinge and molded quick release latches with a locking eye on the lid. The enclosure material is UV stabilized and comes in neutral light gray color. This enclosure comes with a blank non-metallic mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The NBE141006-KIT01 is ideal for custom applications, which may require special modifications to the enclosure. Molded in bosses inside the enclosure are used for the mounting plate. The NBE141006-KIT01 is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suited use as an instrument enclosure in both indoor and outdoor applications. For additional information and complete specifications, see the data sheet in the Downloads Tab. Features 8 brass inserts (bosses): Four in the box to mount the provided Blank Non-Metallic Starboard plate, and four on the back for the included mounting bracket kit Fully gasketed lid Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications Molded quick release latches and a separate padlock hasp NEMA Type 3, 3X and IP55 / IP67 rated Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations

The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The fully gasketed lid features a 2-part molded hinge and molded quick release latches with a locking eye on the lid. The enclosure material is UV stabilized and comes in neutral light gray color. This enclosure comes with a blank non-metallic mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space.
The NBE141006-KIT01 is ideal for custom applications, which may require special modifications to the enclosure. Molded in bosses inside the enclosure are used for the mounting plate. The NBE141006-KIT01 is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suited use as an instrument enclosure in both indoor and outdoor applications.
For additional information and complete specifications, see the data sheet in the Downloads Tab.

Features

  • 8 brass inserts (bosses): Four in the box to mount the provided Blank Non-Metallic Starboard plate, and four on the back for the included mounting bracket kit
  • Fully gasketed lid
  • Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications
  • Molded quick release latches and a separate padlock hasp
  • NEMA Type 3, 3X and IP55 / IP67 rated

Application

  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBE141006-KIT01
Product Name 14x10x6 Inch Weatherproof ABS Light-Weight Enclosure with Blank Starboard Mounting Plate
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details
Modular Panel Mount Din Boxes - Type A - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details