L-com, Inc. 14x10x6 Inch Weatherproof ABS Light-Weight Enclosure with Blank Aluminum Mounting Plate NBE141006-KIT

Description
The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The fully gasketed lid features a 2-part molded hinge and molded quick release latches with a locking eye on the lid. The enclosure material is UV stabilized and comes in neutral light gray color. This enclosure comes with a blank aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The NBE141006-KIT is ideal for custom applications, which may require special modifications to the enclosure. Molded in bosses inside the enclosure are used for the mounting plate. The NBE141006-KIT is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suited use as an instrument enclosure in both indoor and outdoor applications. For additional information and complete specifications, see the data sheet in the Downloads Tab. Features Fully gasketed lid Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications NEMA Type 3, 3X and IP55 / IP67 rated 8 brass inserts (bosses): Four in the box to mount the provided Blank Aluminum plate, and four on the back for the included mounting bracket kit Molded quick release latches and a separate padlock hasp Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The fully gasketed lid features a 2-part molded hinge and molded quick release latches with a locking eye on the lid. The enclosure material is UV stabilized and comes in neutral light gray color. This enclosure comes with a blank aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The NBE141006-KIT is ideal for custom applications, which may require special modifications to the enclosure. Molded in bosses inside the enclosure are used for the mounting plate. The NBE141006-KIT is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suited use as an instrument enclosure in both indoor and outdoor applications. For additional information and complete specifications, see the data sheet in the Downloads Tab. Features Fully gasketed lid Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications NEMA Type 3, 3X and IP55 / IP67 rated 8 brass inserts (bosses): Four in the box to mount the provided Blank Aluminum plate, and four on the back for the included mounting bracket kit Molded quick release latches and a separate padlock hasp Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x10x6 Inch Weatherproof ABS Light-Weight Enclosure with Blank Aluminum Mounting Plate - NBE141006-KIT - L-com, Inc.
North Andover, MA, United States
14x10x6 Inch Weatherproof ABS Light-Weight Enclosure with Blank Aluminum Mounting Plate
NBE141006-KIT
14x10x6 Inch Weatherproof ABS Light-Weight Enclosure with Blank Aluminum Mounting Plate NBE141006-KIT
The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The fully gasketed lid features a 2-part molded hinge and molded quick release latches with a locking eye on the lid. The enclosure material is UV stabilized and comes in neutral light gray color. This enclosure comes with a blank aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The NBE141006-KIT is ideal for custom applications, which may require special modifications to the enclosure. Molded in bosses inside the enclosure are used for the mounting plate. The NBE141006-KIT is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suited use as an instrument enclosure in both indoor and outdoor applications. For additional information and complete specifications, see the data sheet in the Downloads Tab. Features Fully gasketed lid Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications NEMA Type 3, 3X and IP55 / IP67 rated 8 brass inserts (bosses): Four in the box to mount the provided Blank Aluminum plate, and four on the back for the included mounting bracket kit Molded quick release latches and a separate padlock hasp Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations

The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The fully gasketed lid features a 2-part molded hinge and molded quick release latches with a locking eye on the lid. The enclosure material is UV stabilized and comes in neutral light gray color. This enclosure comes with a blank aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space.
The NBE141006-KIT is ideal for custom applications, which may require special modifications to the enclosure. Molded in bosses inside the enclosure are used for the mounting plate. The NBE141006-KIT is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suited use as an instrument enclosure in both indoor and outdoor applications.
For additional information and complete specifications, see the data sheet in the Downloads Tab.

Features

  • Fully gasketed lid
  • Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications
  • NEMA Type 3, 3X and IP55 / IP67 rated
  • 8 brass inserts (bosses): Four in the box to mount the provided Blank Aluminum plate, and four on the back for the included mounting bracket kit
  • Molded quick release latches and a separate padlock hasp

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBE141006-KIT
Product Name 14x10x6 Inch Weatherproof ABS Light-Weight Enclosure with Blank Aluminum Mounting Plate
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE 120, 9.449 X 6.299 X 4.724 INCHES - 70016704 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
800H 30 mm Push-Button Enclosure - 800H-3HZ4CY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
TK Series Enclosures - 137-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details