L-com, Inc. 14x10x6 Inch 120 VAC ABS Vented Weatherproof Enclosure NBE141006-10V

Description
The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The raised lid features a 2-part molded hinge and molded quick release latches with a locking hasp on the lid. The raised lid is fully gasketed. The enclosure cones with an Aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The enclosure material is UV stabilized and comes in neutral light gray color. The Applications...The NBE141006-10V is ideal for custom applications, which may require special modifications to the enclosure. The NBE141006-10V is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suitable for use as an instrument enclosure in both indoor and outdoor applications. Hot Environments... To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in vents, internal temperatures can be better maintained. This model is ideal in warm environments. The NBE141006-10V model rain shields protect against rain intrusion, protecting the housed equipment while providing convection cooling. Filters for both ports are easily removable for cleaning and replacement. Lightning Protection... Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. The HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications and custom mounted in the enclosure. Features Fully gasketed vented lid with removeable filters Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications NEMA Type 3, 3X and IP55 / IP67 rated Features Aluminum Mounting plate with a Surge Protected Duplex 120 VAC Outlet and 4 brass inserts (bosses) on the back for the included mounting bracket kit Molded quick release latches and a separate padlock hasp Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The raised lid features a 2-part molded hinge and molded quick release latches with a locking hasp on the lid. The raised lid is fully gasketed. The enclosure cones with an Aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The enclosure material is UV stabilized and comes in neutral light gray color. The Applications...The NBE141006-10V is ideal for custom applications, which may require special modifications to the enclosure. The NBE141006-10V is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suitable for use as an instrument enclosure in both indoor and outdoor applications. Hot Environments... To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in vents, internal temperatures can be better maintained. This model is ideal in warm environments. The NBE141006-10V model rain shields protect against rain intrusion, protecting the housed equipment while providing convection cooling. Filters for both ports are easily removable for cleaning and replacement. Lightning Protection... Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. The HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications and custom mounted in the enclosure. Features Fully gasketed vented lid with removeable filters Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications NEMA Type 3, 3X and IP55 / IP67 rated Features Aluminum Mounting plate with a Surge Protected Duplex 120 VAC Outlet and 4 brass inserts (bosses) on the back for the included mounting bracket kit Molded quick release latches and a separate padlock hasp Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x10x6 Inch 120 VAC ABS Vented Weatherproof Enclosure - NBE141006-10V - L-com, Inc.
North Andover, MA, United States
14x10x6 Inch 120 VAC ABS Vented Weatherproof Enclosure
NBE141006-10V
14x10x6 Inch 120 VAC ABS Vented Weatherproof Enclosure NBE141006-10V
The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The raised lid features a 2-part molded hinge and molded quick release latches with a locking hasp on the lid. The raised lid is fully gasketed. The enclosure cones with an Aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The enclosure material is UV stabilized and comes in neutral light gray color. The Applications...The NBE141006-10V is ideal for custom applications, which may require special modifications to the enclosure. The NBE141006-10V is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suitable for use as an instrument enclosure in both indoor and outdoor applications. Hot Environments... To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in vents, internal temperatures can be better maintained. This model is ideal in warm environments. The NBE141006-10V model rain shields protect against rain intrusion, protecting the housed equipment while providing convection cooling. Filters for both ports are easily removable for cleaning and replacement. Lightning Protection... Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. The HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications and custom mounted in the enclosure. Features Fully gasketed vented lid with removeable filters Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications NEMA Type 3, 3X and IP55 / IP67 rated Features Aluminum Mounting plate with a Surge Protected Duplex 120 VAC Outlet and 4 brass inserts (bosses) on the back for the included mounting bracket kit Molded quick release latches and a separate padlock hasp Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations

The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The raised lid features a 2-part molded hinge and molded quick release latches with a locking hasp on the lid. The raised lid is fully gasketed. The enclosure cones with an Aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The enclosure material is UV stabilized and comes in neutral light gray color.
The Applications...The NBE141006-10V is ideal for custom applications, which may require special modifications to the enclosure. The NBE141006-10V is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suitable for use as an instrument enclosure in both indoor and outdoor applications.
Hot Environments... To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in vents, internal temperatures can be better maintained. This model is ideal in warm environments. The NBE141006-10V model rain shields protect against rain intrusion, protecting the housed equipment while providing convection cooling. Filters for both ports are easily removable for cleaning and replacement.
Lightning Protection... Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. The HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications and custom mounted in the enclosure.

Features

  • Fully gasketed vented lid with removeable filters
  • Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications
  • NEMA Type 3, 3X and IP55 / IP67 rated
  • Features Aluminum Mounting plate with a Surge Protected Duplex 120 VAC Outlet and 4 brass inserts (bosses) on the back for the included mounting bracket kit
  • Molded quick release latches and a separate padlock hasp

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBE141006-10V
Product Name 14x10x6 Inch 120 VAC ABS Vented Weatherproof Enclosure
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Enclosure - 10347207 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details