L-com, Inc. 14x10x6 Inch 120 VAC ABS Weatherproof Enclosure NBE141006-100

Description
The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The raised lid features a 2-part molded hinge and molded quick release latches with a locking hasp on the lid. The raised lid is fully gasketed. The enclosure cones with an Aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The enclosure material is UV stabilized and comes in neutral light gray color. The Applications...The NBE141006-100 is ideal for custom applications, which may require special modifications to the enclosure. The NBE141006-100 is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suitable for use as an instrument enclosure in both indoor and outdoor applications. The power ready set up... To help ensure trouble-free operation of electronic equipment, the enclosure comes pre-wired with 2 120VAC sockets. The terminal block permits rapid hook up to the locally provided line power. The NBE141006-100 model provides protection to housed equipment while providing built-in power source for ease of installation. Lightning Protection... Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. The HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications and custom mounted in the enclosure. Features Features Aluminum Mounting plate with a Surge Protected Duplex 120 VAC Outlet and 4 brass inserts (bosses) on the back for the included mounting bracket kit Fully gasketed raised lid Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications Molded quick release latches and a separate padlock hasp NEMA Type 3, 3X and IP55 / IP67 rated Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations
Datasheet
Description
The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The raised lid features a 2-part molded hinge and molded quick release latches with a locking hasp on the lid. The raised lid is fully gasketed. The enclosure cones with an Aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The enclosure material is UV stabilized and comes in neutral light gray color. The Applications...The NBE141006-100 is ideal for custom applications, which may require special modifications to the enclosure. The NBE141006-100 is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suitable for use as an instrument enclosure in both indoor and outdoor applications. The power ready set up... To help ensure trouble-free operation of electronic equipment, the enclosure comes pre-wired with 2 120VAC sockets. The terminal block permits rapid hook up to the locally provided line power. The NBE141006-100 model provides protection to housed equipment while providing built-in power source for ease of installation. Lightning Protection... Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. The HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications and custom mounted in the enclosure. Features Features Aluminum Mounting plate with a Surge Protected Duplex 120 VAC Outlet and 4 brass inserts (bosses) on the back for the included mounting bracket kit Fully gasketed raised lid Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications Molded quick release latches and a separate padlock hasp NEMA Type 3, 3X and IP55 / IP67 rated Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x10x6 Inch 120 VAC ABS Weatherproof Enclosure - NBE141006-100 - L-com, Inc.
North Andover, MA, United States
14x10x6 Inch 120 VAC ABS Weatherproof Enclosure
NBE141006-100
14x10x6 Inch 120 VAC ABS Weatherproof Enclosure NBE141006-100
The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The raised lid features a 2-part molded hinge and molded quick release latches with a locking hasp on the lid. The raised lid is fully gasketed. The enclosure cones with an Aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The enclosure material is UV stabilized and comes in neutral light gray color. The Applications...The NBE141006-100 is ideal for custom applications, which may require special modifications to the enclosure. The NBE141006-100 is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suitable for use as an instrument enclosure in both indoor and outdoor applications. The power ready set up... To help ensure trouble-free operation of electronic equipment, the enclosure comes pre-wired with 2 120VAC sockets. The terminal block permits rapid hook up to the locally provided line power. The NBE141006-100 model provides protection to housed equipment while providing built-in power source for ease of installation. Lightning Protection... Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. The HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications and custom mounted in the enclosure. Features Features Aluminum Mounting plate with a Surge Protected Duplex 120 VAC Outlet and 4 brass inserts (bosses) on the back for the included mounting bracket kit Fully gasketed raised lid Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications Molded quick release latches and a separate padlock hasp NEMA Type 3, 3X and IP55 / IP67 rated Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations

The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The raised lid features a 2-part molded hinge and molded quick release latches with a locking hasp on the lid. The raised lid is fully gasketed. The enclosure cones with an Aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The enclosure material is UV stabilized and comes in neutral light gray color.
The Applications...The NBE141006-100 is ideal for custom applications, which may require special modifications to the enclosure. The NBE141006-100 is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suitable for use as an instrument enclosure in both indoor and outdoor applications.
The power ready set up... To help ensure trouble-free operation of electronic equipment, the enclosure comes pre-wired with 2 120VAC sockets. The terminal block permits rapid hook up to the locally provided line power. The NBE141006-100 model provides protection to housed equipment while providing built-in power source for ease of installation.
Lightning Protection... Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. The HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications and custom mounted in the enclosure.

Features

  • Features Aluminum Mounting plate with a Surge Protected Duplex 120 VAC Outlet and 4 brass inserts (bosses) on the back for the included mounting bracket kit
  • Fully gasketed raised lid
  • Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications
  • Molded quick release latches and a separate padlock hasp
  • NEMA Type 3, 3X and IP55 / IP67 rated

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations
  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBE141006-100
Product Name 14x10x6 Inch 120 VAC ABS Weatherproof Enclosure
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.02 inch (280 mm)
View Details
3 suppliers
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details