L-com, Inc. 14x12x6 Inch 120 VAC Weatherproof Enclosure with Heating System NBC141206-1H0

Description
L-com's 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Features Features modified base & aluminum mounting plate with surge protected duplex 120 VAC Outlets & Thermostat Controlled Heating System Fully gasketed screw down lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel cover screws Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet
Description
L-com's 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Features Features modified base & aluminum mounting plate with surge protected duplex 120 VAC Outlets & Thermostat Controlled Heating System Fully gasketed screw down lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel cover screws Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x6 Inch 120 VAC Weatherproof Enclosure with Heating System - NBC141206-1H0 - L-com, Inc.
North Andover, MA, United States
14x12x6 Inch 120 VAC Weatherproof Enclosure with Heating System
NBC141206-1H0
14x12x6 Inch 120 VAC Weatherproof Enclosure with Heating System NBC141206-1H0
L-com's 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Features Features modified base & aluminum mounting plate with surge protected duplex 120 VAC Outlets & Thermostat Controlled Heating System Fully gasketed screw down lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel cover screws Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations

L-com's 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions.

Features

  • Features modified base & aluminum mounting plate with surge protected duplex 120 VAC Outlets & Thermostat Controlled Heating System
  • Fully gasketed screw down lid & integral mounting flange
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel cover screws
  • Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester

Application

  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
Supplier's Site
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com - 69AC4906 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
69AC4906
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com 69AC4906
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:374.7mm; External Width - Metric:323.8mm; External Depth - Metric:144.3mm RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:374.7mm; External Width - Metric:323.8mm; External Depth - Metric:144.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBC141206-1H0 69AC4906
Product Name 14x12x6 Inch 120 VAC Weatherproof Enclosure with Heating System Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 14.75 inch (375 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 - 70016748 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.73 inch (43.99 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details