L-com, Inc. 14x12x6 Inch Weatherproof NEMA Enclosure with Mounting Plate NBC141206-01

Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The enclosure features a continuous gasketed lid secured by four stainless steel captive screws that ensure optimal integrity. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate included with the NBC141206-01 has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. *Note: Enclosure ports (Cable conduit connector and N-type holes for lightning protectors or connectors) must be properly sealed to maintain NEMA Type 4, 4X / IP66 rating. Features Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed screw down lid & integral mounting flange Includes modified base & drilled aluminum mounting plate with AC socket cutouts NEMA Type 4, 4X / IP66 rated Stainless steel cover screws Application Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations
Datasheet
Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The enclosure features a continuous gasketed lid secured by four stainless steel captive screws that ensure optimal integrity. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate included with the NBC141206-01 has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. *Note: Enclosure ports (Cable conduit connector and N-type holes for lightning protectors or connectors) must be properly sealed to maintain NEMA Type 4, 4X / IP66 rating. Features Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed screw down lid & integral mounting flange Includes modified base & drilled aluminum mounting plate with AC socket cutouts NEMA Type 4, 4X / IP66 rated Stainless steel cover screws Application Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x6 Inch Weatherproof NEMA Enclosure with Mounting Plate - NBC141206-01 - L-com, Inc.
North Andover, MA, United States
14x12x6 Inch Weatherproof NEMA Enclosure with Mounting Plate
NBC141206-01
14x12x6 Inch Weatherproof NEMA Enclosure with Mounting Plate NBC141206-01
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The enclosure features a continuous gasketed lid secured by four stainless steel captive screws that ensure optimal integrity. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate included with the NBC141206-01 has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. *Note: Enclosure ports (Cable conduit connector and N-type holes for lightning protectors or connectors) must be properly sealed to maintain NEMA Type 4, 4X / IP66 rating. Features Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed screw down lid & integral mounting flange Includes modified base & drilled aluminum mounting plate with AC socket cutouts NEMA Type 4, 4X / IP66 rated Stainless steel cover screws Application Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations

Start with the Box...
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The enclosure features a continuous gasketed lid secured by four stainless steel captive screws that ensure optimal integrity. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum mounting plate included with the NBC141206-01 has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector.
*Note: Enclosure ports (Cable conduit connector and N-type holes for lightning protectors or connectors) must be properly sealed to maintain NEMA Type 4, 4X / IP66 rating.

Features

  • Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester
  • Fully gasketed screw down lid & integral mounting flange
  • Includes modified base & drilled aluminum mounting plate with AC socket cutouts
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel cover screws

Application

  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Wireless LAN Wi-Fi equipment installations
  • High temperature or corrosive environments
  • Hydraulic or pneumatic control installations
Supplier's Site
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com - 69AC4904 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
69AC4904
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com 69AC4904
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:374.7mm; External Width - Metric:323.8mm; External Depth - Metric:144.3mm RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:374.7mm; External Width - Metric:323.8mm; External Depth - Metric:144.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBC141206-01 69AC4904
Product Name 14x12x6 Inch Weatherproof NEMA Enclosure with Mounting Plate Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 14.75 inch (375 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455CF801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details