L-com, Inc. 14x12x6 Inch Vented Weatherproof NEMA Enclosure with Mounting Plate NBC141206-00V

Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The enclosure features a continuous gasketed lid secured by four stainless steel captive screws that ensure optimal integrity. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate included with the NBC141206-00V has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. Vented Enclosure The NBC141206-00V features a vented lid with removable filters and vent covers on the outside of the enclosure. Features Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed Vented screw down lid with removable filters & integral mounting flange Includes modified base & drilled aluminum mounting plate with AC socket cutouts NEMA Type 3R, 3RX / IP24 rated Stainless steel cover screws Application High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations
Datasheet
Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The enclosure features a continuous gasketed lid secured by four stainless steel captive screws that ensure optimal integrity. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate included with the NBC141206-00V has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. Vented Enclosure The NBC141206-00V features a vented lid with removable filters and vent covers on the outside of the enclosure. Features Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed Vented screw down lid with removable filters & integral mounting flange Includes modified base & drilled aluminum mounting plate with AC socket cutouts NEMA Type 3R, 3RX / IP24 rated Stainless steel cover screws Application High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x6 Inch Vented Weatherproof NEMA Enclosure with Mounting Plate - NBC141206-00V - L-com, Inc.
North Andover, MA, United States
14x12x6 Inch Vented Weatherproof NEMA Enclosure with Mounting Plate
NBC141206-00V
14x12x6 Inch Vented Weatherproof NEMA Enclosure with Mounting Plate NBC141206-00V
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The enclosure features a continuous gasketed lid secured by four stainless steel captive screws that ensure optimal integrity. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate included with the NBC141206-00V has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. Vented Enclosure The NBC141206-00V features a vented lid with removable filters and vent covers on the outside of the enclosure. Features Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed Vented screw down lid with removable filters & integral mounting flange Includes modified base & drilled aluminum mounting plate with AC socket cutouts NEMA Type 3R, 3RX / IP24 rated Stainless steel cover screws Application High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations

Start with the Box...
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The enclosure features a continuous gasketed lid secured by four stainless steel captive screws that ensure optimal integrity. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum mounting plate included with the NBC141206-00V has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector.
Vented Enclosure
The NBC141206-00V features a vented lid with removable filters and vent covers on the outside of the enclosure.

Features

  • Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester
  • Fully gasketed Vented screw down lid with removable filters & integral mounting flange
  • Includes modified base & drilled aluminum mounting plate with AC socket cutouts
  • NEMA Type 3R, 3RX / IP24 rated
  • Stainless steel cover screws

Application

  • High temperature or corrosive environments
  • Hydraulic or pneumatic control installations
  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Wireless LAN Wi-Fi equipment installations
Supplier's Site
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com - 69AC4903 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
69AC4903
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com 69AC4903
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:374.7mm; External Width - Metric:323.8mm; External Depth - Metric:144.3mm RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:374.7mm; External Width - Metric:323.8mm; External Depth - Metric:144.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBC141206-00V 69AC4903
Product Name 14x12x6 Inch Vented Weatherproof NEMA Enclosure with Mounting Plate Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 14.75 inch (375 mm)
Width 12 inch (305 mm) 12.75 inch (324 mm)
Depth 6 inch (152 mm) 5.68 inch (144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers