L-com, Inc. 14x12x7" UL® Listed Black Weatherproof Windowed NEMA 4X Enclosure with Blank Aluminum Mounting Plate NBBW141207-KIT

Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Includes blank aluminum mounting plate Molded Black Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Application High temperature or corrosive environments Indoor and outdoor installations Protection of equipment from theft or damage Industrial control equipment installations Wireless LAN WiFi equipment installations
Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Includes blank aluminum mounting plate Molded Black Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Application High temperature or corrosive environments Indoor and outdoor installations Protection of equipment from theft or damage Industrial control equipment installations Wireless LAN WiFi equipment installations

Suppliers

Company
Product
Description
Supplier Links
14x12x7
North Andover, MA, United States
14x12x7" UL® Listed Black Weatherproof Windowed NEMA 4X Enclosure with Blank Aluminum Mounting Plate
NBBW141207-KIT
14x12x7" UL® Listed Black Weatherproof Windowed NEMA 4X Enclosure with Blank Aluminum Mounting Plate NBBW141207-KIT
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Includes blank aluminum mounting plate Molded Black Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window NEMA Type 4, 4X / IP66 rated Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Application High temperature or corrosive environments Indoor and outdoor installations Protection of equipment from theft or damage Industrial control equipment installations Wireless LAN WiFi equipment installations

L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches.

Features

  • Includes blank aluminum mounting plate
  • Molded Black Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window
  • NEMA Type 4, 4X / IP66 rated
  • Fully gasketed raised lid & integral mounting flange
  • Stainless steel quick release latches with padlock hasps

Application

  • High temperature or corrosive environments
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Industrial control equipment installations
  • Wireless LAN WiFi equipment installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBBW141207-KIT
Product Name 14x12x7" UL® Listed Black Weatherproof Windowed NEMA 4X Enclosure with Blank Aluminum Mounting Plate
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381239 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details
30mm Push Button Enclosure 800T PB - 800T-6THZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating Type 4
View Details
2 suppliers
TK Series Enclosures - 120-909 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details