L-com, Inc. 18x16x8" UL® Listed Black Weatherproof Industrial NEMA Enclosure NBB181608

Description
The NBB series is a UL/CSA® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. Optional pole mounting kits are also available from L-com. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB181608 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide them for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. For additional information and complete specification, click on the Downloads tab. Features Excellent temperature range Includes 10-32 screws for use with mounting plates Stainless steel quick release latches with padlock hasps UL/CSA/NEMA/IP rated Rugged Black FRP Material with gasketed lid and integral mounting flange Application Hydraulic or pneumatic control installations Wireless network and telecommunications equipment installations Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations
Datasheet
Description
The NBB series is a UL/CSA® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. Optional pole mounting kits are also available from L-com. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB181608 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide them for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. For additional information and complete specification, click on the Downloads tab. Features Excellent temperature range Includes 10-32 screws for use with mounting plates Stainless steel quick release latches with padlock hasps UL/CSA/NEMA/IP rated Rugged Black FRP Material with gasketed lid and integral mounting flange Application Hydraulic or pneumatic control installations Wireless network and telecommunications equipment installations Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8
North Andover, MA, United States
18x16x8" UL® Listed Black Weatherproof Industrial NEMA Enclosure
NBB181608
18x16x8" UL® Listed Black Weatherproof Industrial NEMA Enclosure NBB181608
The NBB series is a UL/CSA® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. Optional pole mounting kits are also available from L-com. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB181608 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide them for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. For additional information and complete specification, click on the Downloads tab. Features Excellent temperature range Includes 10-32 screws for use with mounting plates Stainless steel quick release latches with padlock hasps UL/CSA/NEMA/IP rated Rugged Black FRP Material with gasketed lid and integral mounting flange Application Hydraulic or pneumatic control installations Wireless network and telecommunications equipment installations Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations

The NBB series is a UL/CSA® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. Optional pole mounting kits are also available from L-com.
The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance.
The NBB181608 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide them for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com.
For additional information and complete specification, click on the Downloads tab.

Features

  • Excellent temperature range
  • Includes 10-32 screws for use with mounting plates
  • Stainless steel quick release latches with padlock hasps
  • UL/CSA/NEMA/IP rated
  • Rugged Black FRP Material with gasketed lid and integral mounting flange

Application

  • Hydraulic or pneumatic control installations
  • Wireless network and telecommunications equipment installations
  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Security and surveillance equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBB181608
Product Name 18x16x8" UL® Listed Black Weatherproof Industrial NEMA Enclosure
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
General Purpose Enclosures - 2137182 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.84 inch (123 mm)
Width 2.68 inch (68 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4252 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details