L-com, Inc. 18x16x8" UL® Listed Black Weatherproof NEMA 4X Rated Enclosure w/Blank Aluminum Mounting Plate NBB181608-KIT

Description
The NBB181608 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB181608 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide it for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. The NBB181608-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features NEMA 4X / IP66-11 rated Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed lid and integral mounting flange Includes blank non-metallic Starboard mounting plate Stainless steel quick release latch with padlock hasps Application Hydraulic or pneumatic control installations Wireless network and telecommunications equipment installations Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations
Datasheet
Description
The NBB181608 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB181608 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide it for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. The NBB181608-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features NEMA 4X / IP66-11 rated Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed lid and integral mounting flange Includes blank non-metallic Starboard mounting plate Stainless steel quick release latch with padlock hasps Application Hydraulic or pneumatic control installations Wireless network and telecommunications equipment installations Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8
North Andover, MA, United States
18x16x8" UL® Listed Black Weatherproof NEMA 4X Rated Enclosure w/Blank Aluminum Mounting Plate
NBB181608-KIT
18x16x8" UL® Listed Black Weatherproof NEMA 4X Rated Enclosure w/Blank Aluminum Mounting Plate NBB181608-KIT
The NBB181608 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB181608 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide it for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. The NBB181608-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features NEMA 4X / IP66-11 rated Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed lid and integral mounting flange Includes blank non-metallic Starboard mounting plate Stainless steel quick release latch with padlock hasps Application Hydraulic or pneumatic control installations Wireless network and telecommunications equipment installations Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations

The NBB181608 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp.
The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance.
The NBB181608 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide it for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com.
The NBB181608-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • NEMA 4X / IP66-11 rated
  • Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester
  • Fully gasketed lid and integral mounting flange
  • Includes blank non-metallic Starboard mounting plate
  • Stainless steel quick release latch with padlock hasps

Application

  • Hydraulic or pneumatic control installations
  • Wireless network and telecommunications equipment installations
  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Security and surveillance equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBB181608-KIT
Product Name 18x16x8" UL® Listed Black Weatherproof NEMA 4X Rated Enclosure w/Blank Aluminum Mounting Plate
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details