L-com, Inc. 18x16x8 Inch 120VAC Black Vented Weatherproof Enclosure w/Solid State Controlled Heating System NBB181608-1HVS

Description
The NBB181608-1HVS is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Vented Enclosure The NBB181608-1HVS features a vented lid with removable filters and vent covers on the outside of the enclosure. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heating system, internal temperatures can be better maintained. This model is ideal in Cold environments. The NBB181608-1HVS comes with two 120 VAC 200 watt heating elements. The heaters are controlled by HyperLink's exclusive solid-state temperature controller. The standard unit has a heat turn-on temperature of +16° F (-8.8° C). The controller features improved temperature setpoint accuracy and can be factory modified for other temperature setpoints. The heater is controlled by an integral high current solid-state AC relay. The relay features Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC outlets & solid state controlled heating system NEMA Type 3R, 3RX / IP24 rated Fully gasketed vented lid with stainless steel quick release latches with padlock hasps Molded black fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges Application Corrosive environments Rapid Deployment installations Remote Wireless LAN WiFi equipment installations Security and surveillance equipment installations Indoor and outdoor installations
Datasheet
Description
The NBB181608-1HVS is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Vented Enclosure The NBB181608-1HVS features a vented lid with removable filters and vent covers on the outside of the enclosure. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heating system, internal temperatures can be better maintained. This model is ideal in Cold environments. The NBB181608-1HVS comes with two 120 VAC 200 watt heating elements. The heaters are controlled by HyperLink's exclusive solid-state temperature controller. The standard unit has a heat turn-on temperature of +16° F (-8.8° C). The controller features improved temperature setpoint accuracy and can be factory modified for other temperature setpoints. The heater is controlled by an integral high current solid-state AC relay. The relay features Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC outlets & solid state controlled heating system NEMA Type 3R, 3RX / IP24 rated Fully gasketed vented lid with stainless steel quick release latches with padlock hasps Molded black fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges Application Corrosive environments Rapid Deployment installations Remote Wireless LAN WiFi equipment installations Security and surveillance equipment installations Indoor and outdoor installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch 120VAC Black Vented Weatherproof Enclosure w/Solid State Controlled Heating System - NBB181608-1HVS - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch 120VAC Black Vented Weatherproof Enclosure w/Solid State Controlled Heating System
NBB181608-1HVS
18x16x8 Inch 120VAC Black Vented Weatherproof Enclosure w/Solid State Controlled Heating System NBB181608-1HVS
The NBB181608-1HVS is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Vented Enclosure The NBB181608-1HVS features a vented lid with removable filters and vent covers on the outside of the enclosure. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heating system, internal temperatures can be better maintained. This model is ideal in Cold environments. The NBB181608-1HVS comes with two 120 VAC 200 watt heating elements. The heaters are controlled by HyperLink's exclusive solid-state temperature controller. The standard unit has a heat turn-on temperature of +16° F (-8.8° C). The controller features improved temperature setpoint accuracy and can be factory modified for other temperature setpoints. The heater is controlled by an integral high current solid-state AC relay. The relay features Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC outlets & solid state controlled heating system NEMA Type 3R, 3RX / IP24 rated Fully gasketed vented lid with stainless steel quick release latches with padlock hasps Molded black fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges Application Corrosive environments Rapid Deployment installations Remote Wireless LAN WiFi equipment installations Security and surveillance equipment installations Indoor and outdoor installations

The NBB181608-1HVS is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points.
Vented Enclosure
The NBB181608-1HVS features a vented lid with removable filters and vent covers on the outside of the enclosure.
120 VAC Mounting Plate with Lightning Protection
The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs.
Cold Environments
To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heating system, internal temperatures can be better maintained. This model is ideal in Cold environments.
The NBB181608-1HVS comes with two 120 VAC 200 watt heating elements. The heaters are controlled by HyperLink's exclusive solid-state temperature controller. The standard unit has a heat turn-on temperature of +16° F (-8.8° C). The controller features improved temperature setpoint accuracy and can be factory modified for other temperature setpoints. The heater is controlled by an integral high current solid-state AC relay. The relay features Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Features aluminum mounting plate with surge protected duplex 120 VAC outlets & solid state controlled heating system
  • NEMA Type 3R, 3RX / IP24 rated
  • Fully gasketed vented lid with stainless steel quick release latches with padlock hasps
  • Molded black fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges

Application

  • Corrosive environments
  • Rapid Deployment installations
  • Remote Wireless LAN WiFi equipment installations
  • Security and surveillance equipment installations
  • Indoor and outdoor installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBB181608-1HVS
Product Name 18x16x8 Inch 120VAC Black Vented Weatherproof Enclosure w/Solid State Controlled Heating System
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GP Hinged Clear Cover Enclosure - 598-DS22157CM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details