L-com, Inc. 18x16x8 Inch 120VAC Black Weatherproof Enclosure NBB181608-100

Description
The NBB181608-100 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. For additional information and complete specifications, click on the Data Sheet in the Downloads section. Features Molded black fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Features aluminum mounting plate with surge protected duplex 120 VAC outlets Fully gasketed lid with stainless steel quick release latches with padlock hasps Application Corrosive environments Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Rapid Deployment Installations Security and surveillance equipment installations
Datasheet
Description
The NBB181608-100 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. For additional information and complete specifications, click on the Data Sheet in the Downloads section. Features Molded black fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Features aluminum mounting plate with surge protected duplex 120 VAC outlets Fully gasketed lid with stainless steel quick release latches with padlock hasps Application Corrosive environments Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Rapid Deployment Installations Security and surveillance equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch 120VAC Black Weatherproof Enclosure - NBB181608-100 - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch 120VAC Black Weatherproof Enclosure
NBB181608-100
18x16x8 Inch 120VAC Black Weatherproof Enclosure NBB181608-100
The NBB181608-100 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. For additional information and complete specifications, click on the Data Sheet in the Downloads section. Features Molded black fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Features aluminum mounting plate with surge protected duplex 120 VAC outlets Fully gasketed lid with stainless steel quick release latches with padlock hasps Application Corrosive environments Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Rapid Deployment Installations Security and surveillance equipment installations

The NBB181608-100 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points.
120 VAC Mounting Plate with Lightning Protection
The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs.
For additional information and complete specifications, click on the Data Sheet in the Downloads section.

Features

  • Molded black fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges
  • NEMA Type 4, 4X / IP66 rated
  • Features aluminum mounting plate with surge protected duplex 120 VAC outlets
  • Fully gasketed lid with stainless steel quick release latches with padlock hasps

Application

  • Corrosive environments
  • Remote Wireless LAN WiFi equipment installations
  • Indoor and outdoor installations
  • Rapid Deployment Installations
  • Security and surveillance equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBB181608-100
Product Name 18x16x8 Inch 120VAC Black Weatherproof Enclosure
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
TK Series Enclosures - 130-516 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers