L-com, Inc. 14x12x7" UL® Listed Black Weatherproof Industrial NEMA Enclosure NBB141207

Description
The NBB series is a UL/CSA® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. Optional pole mounting kits are also available from L-com. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB141207 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide them for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. For additional information and complete specification, click on the Downloads tab. Features Excellent temperature range Includes 10-32 screws for use with mounting plates Stainless steel quick release latches with padlock hasps UL/CSA/NEMA/IP rated Rugged Black FRP Material with gasketed lid and integral mounting flange Application Hydraulic or pneumatic control installations Indoor and outdoor installations Wireless network and telecommunications equipment installations Industrial control equipment installations Security and surveillance equipment installations
Datasheet
Description
The NBB series is a UL/CSA® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. Optional pole mounting kits are also available from L-com. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB141207 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide them for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. For additional information and complete specification, click on the Downloads tab. Features Excellent temperature range Includes 10-32 screws for use with mounting plates Stainless steel quick release latches with padlock hasps UL/CSA/NEMA/IP rated Rugged Black FRP Material with gasketed lid and integral mounting flange Application Hydraulic or pneumatic control installations Indoor and outdoor installations Wireless network and telecommunications equipment installations Industrial control equipment installations Security and surveillance equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7
North Andover, MA, United States
14x12x7" UL® Listed Black Weatherproof Industrial NEMA Enclosure
NBB141207
14x12x7" UL® Listed Black Weatherproof Industrial NEMA Enclosure NBB141207
The NBB series is a UL/CSA® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. Optional pole mounting kits are also available from L-com. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB141207 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide them for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. For additional information and complete specification, click on the Downloads tab. Features Excellent temperature range Includes 10-32 screws for use with mounting plates Stainless steel quick release latches with padlock hasps UL/CSA/NEMA/IP rated Rugged Black FRP Material with gasketed lid and integral mounting flange Application Hydraulic or pneumatic control installations Indoor and outdoor installations Wireless network and telecommunications equipment installations Industrial control equipment installations Security and surveillance equipment installations

The NBB series is a UL/CSA® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. Optional pole mounting kits are also available from L-com.
The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance.
The NBB141207 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide them for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com.
For additional information and complete specification, click on the Downloads tab.

Features

  • Excellent temperature range
  • Includes 10-32 screws for use with mounting plates
  • Stainless steel quick release latches with padlock hasps
  • UL/CSA/NEMA/IP rated
  • Rugged Black FRP Material with gasketed lid and integral mounting flange

Application

  • Hydraulic or pneumatic control installations
  • Indoor and outdoor installations
  • Wireless network and telecommunications equipment installations
  • Industrial control equipment installations
  • Security and surveillance equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBB141207
Product Name 14x12x7" UL® Listed Black Weatherproof Industrial NEMA Enclosure
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Enclosure 800F PB - 800F-1MM1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
TK Series Enclosures - 128-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details