L-com, Inc. 14x12x7" UL® Listed Black Weatherproof NEMA 4X Rated Enclosure w/ Blank Non-Metallic Mounting Plate NBB141207-KIT01

Description
The NBB141207 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed raised lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB141207 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide it for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. The NBB141207-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Hook and Pile Mounting for easy layout of Equipment Molded quick release latches with padlock hasp, 3 Rubber Cable Glands NEMA Type 3R / IP42 rated Fully gasketed raised lid & Integral Mounting Bosses Injection Molded ABS Resin UV protected NEMA enclosure Application Hydraulic or pneumatic control installations Wireless network and telecommunications equipment installations Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations
Datasheet
Description
The NBB141207 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed raised lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB141207 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide it for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. The NBB141207-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Hook and Pile Mounting for easy layout of Equipment Molded quick release latches with padlock hasp, 3 Rubber Cable Glands NEMA Type 3R / IP42 rated Fully gasketed raised lid & Integral Mounting Bosses Injection Molded ABS Resin UV protected NEMA enclosure Application Hydraulic or pneumatic control installations Wireless network and telecommunications equipment installations Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7
North Andover, MA, United States
14x12x7" UL® Listed Black Weatherproof NEMA 4X Rated Enclosure w/ Blank Non-Metallic Mounting Plate
NBB141207-KIT01
14x12x7" UL® Listed Black Weatherproof NEMA 4X Rated Enclosure w/ Blank Non-Metallic Mounting Plate NBB141207-KIT01
The NBB141207 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed raised lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB141207 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide it for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. The NBB141207-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Hook and Pile Mounting for easy layout of Equipment Molded quick release latches with padlock hasp, 3 Rubber Cable Glands NEMA Type 3R / IP42 rated Fully gasketed raised lid & Integral Mounting Bosses Injection Molded ABS Resin UV protected NEMA enclosure Application Hydraulic or pneumatic control installations Wireless network and telecommunications equipment installations Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations

The NBB141207 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed raised lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp.
The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance.
The NBB141207 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide it for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com.
The NBB141207-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Hook and Pile Mounting for easy layout of Equipment
  • Molded quick release latches with padlock hasp, 3 Rubber Cable Glands
  • NEMA Type 3R / IP42 rated
  • Fully gasketed raised lid & Integral Mounting Bosses
  • Injection Molded ABS Resin UV protected NEMA enclosure

Application

  • Hydraulic or pneumatic control installations
  • Wireless network and telecommunications equipment installations
  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Security and surveillance equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBB141207-KIT01
Product Name 14x12x7" UL® Listed Black Weatherproof NEMA 4X Rated Enclosure w/ Blank Non-Metallic Mounting Plate
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
NEMA 1 Enclosure - 598-DA563014T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures; Type 1
View Details