L-com, Inc. 14x12x7" UL® Listed Black Weatherproof NEMA 4X Rated Enclosure with Blank Aluminum Mounting Plate NBB141207-KIT

Description
L-com's HyperLink brand non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Enclosure sizes are available in a number of sizes from 12" x 10" x 5" to 24" x 16" x 9" and larger (special order). The most popular sizes are the 14" x 12" x 7" and 18" x 16" x 8" and they include a large number of options for venting, heating, cooling and mounting plates. Features Fully gasketed raised lid and integral mounting flange Includes blank aluminum mounting plate NEMA 4X / IP66-11 rated Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Stainless steel quick release latch with padlock hasps Application Hydraulic or pneumatic control installations Wireless network and telecommunications equipment installations Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations
Datasheet
Description
L-com's HyperLink brand non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Enclosure sizes are available in a number of sizes from 12" x 10" x 5" to 24" x 16" x 9" and larger (special order). The most popular sizes are the 14" x 12" x 7" and 18" x 16" x 8" and they include a large number of options for venting, heating, cooling and mounting plates. Features Fully gasketed raised lid and integral mounting flange Includes blank aluminum mounting plate NEMA 4X / IP66-11 rated Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Stainless steel quick release latch with padlock hasps Application Hydraulic or pneumatic control installations Wireless network and telecommunications equipment installations Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7
North Andover, MA, United States
14x12x7" UL® Listed Black Weatherproof NEMA 4X Rated Enclosure with Blank Aluminum Mounting Plate
NBB141207-KIT
14x12x7" UL® Listed Black Weatherproof NEMA 4X Rated Enclosure with Blank Aluminum Mounting Plate NBB141207-KIT
L-com's HyperLink brand non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Enclosure sizes are available in a number of sizes from 12" x 10" x 5" to 24" x 16" x 9" and larger (special order). The most popular sizes are the 14" x 12" x 7" and 18" x 16" x 8" and they include a large number of options for venting, heating, cooling and mounting plates. Features Fully gasketed raised lid and integral mounting flange Includes blank aluminum mounting plate NEMA 4X / IP66-11 rated Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Stainless steel quick release latch with padlock hasps Application Hydraulic or pneumatic control installations Wireless network and telecommunications equipment installations Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations

L-com's HyperLink brand non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches.
Enclosure sizes are available in a number of sizes from 12" x 10" x 5" to 24" x 16" x 9" and larger (special order). The most popular sizes are the 14" x 12" x 7" and 18" x 16" x 8" and they include a large number of options for venting, heating, cooling and mounting plates.

Features

  • Fully gasketed raised lid and integral mounting flange
  • Includes blank aluminum mounting plate
  • NEMA 4X / IP66-11 rated
  • Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester
  • Stainless steel quick release latch with padlock hasps

Application

  • Hydraulic or pneumatic control installations
  • Wireless network and telecommunications equipment installations
  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Security and surveillance equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBB141207-KIT
Product Name 14x12x7" UL® Listed Black Weatherproof NEMA 4X Rated Enclosure with Blank Aluminum Mounting Plate
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9311 - Newark, An Avnet Company
Specs
Length 1.83 inch (46.5 mm)
Width 5.31 inch (135 mm)
Depth 8.86 inch (225 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
TK Series Enclosures - 127-409 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details