L-com, Inc. 14x12x7 Inch 120VAC Vented Black Weatherproof Enclosure NBB141207-10V

Description
The NBB141207-10V is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Vented Enclosure The NBB141207-10V features a vented lid with removable filters and vent covers on the outside of the enclosure. For additional information and complete specifications, click on the Data Sheet in the Downloads section. Features Features aluminum mounting plate with surge protected duplex 120 VAC outlets Fully gasketed vented lid with removable filters and stainless steel quick release latches with padlock hasps NEMA Type 3R, 3RX / IP24 rated Molded black fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges Application Indoor and outdoor installations Rapid Deployment Installations Security and surveillance equipment installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The NBB141207-10V is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Vented Enclosure The NBB141207-10V features a vented lid with removable filters and vent covers on the outside of the enclosure. For additional information and complete specifications, click on the Data Sheet in the Downloads section. Features Features aluminum mounting plate with surge protected duplex 120 VAC outlets Fully gasketed vented lid with removable filters and stainless steel quick release latches with padlock hasps NEMA Type 3R, 3RX / IP24 rated Molded black fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges Application Indoor and outdoor installations Rapid Deployment Installations Security and surveillance equipment installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch 120VAC Vented Black Weatherproof Enclosure - NBB141207-10V - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch 120VAC Vented Black Weatherproof Enclosure
NBB141207-10V
14x12x7 Inch 120VAC Vented Black Weatherproof Enclosure NBB141207-10V
The NBB141207-10V is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Vented Enclosure The NBB141207-10V features a vented lid with removable filters and vent covers on the outside of the enclosure. For additional information and complete specifications, click on the Data Sheet in the Downloads section. Features Features aluminum mounting plate with surge protected duplex 120 VAC outlets Fully gasketed vented lid with removable filters and stainless steel quick release latches with padlock hasps NEMA Type 3R, 3RX / IP24 rated Molded black fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges Application Indoor and outdoor installations Rapid Deployment Installations Security and surveillance equipment installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations

The NBB141207-10V is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance.
120 VAC Mounting Plate with Lightning Protection
The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs.
Vented Enclosure
The NBB141207-10V features a vented lid with removable filters and vent covers on the outside of the enclosure.
For additional information and complete specifications, click on the Data Sheet in the Downloads section.

Features

  • Features aluminum mounting plate with surge protected duplex 120 VAC outlets
  • Fully gasketed vented lid with removable filters and stainless steel quick release latches with padlock hasps
  • NEMA Type 3R, 3RX / IP24 rated
  • Molded black fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges

Application

  • Indoor and outdoor installations
  • Rapid Deployment Installations
  • Security and surveillance equipment installations
  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBB141207-10V
Product Name 14x12x7 Inch 120VAC Vented Black Weatherproof Enclosure
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 222317 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.35 inch (85 mm)
Width 1.77 inch (45 mm)
View Details
Metal Lift-off Enclosure 10x7x5 Type 1 - 598-BA1076 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 120-903 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details